Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Bulk
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 60W x 1 @ 6Ohm
Mounting Type Through Hole
Supplier Device Package 10-SIP
Package / Case 10-SIP
Base Product Number STK404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names STK404-070N-E-ND,2156-STK404-070N-E-ON,ONSONSSTK404-070N-E,STK404-070N-EOS
Standard Package 25
Win Source Part Number 1011285-STK404-070N-E
Ultra Librarian 3D Model Ultra Librarian STK404-070N-E CAD Model

Description

ON Semiconductor STK404-070N-E Audio Power Amplifier

The STK404-070N-E is a high-quality audio power amplifier integrated circuit brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This product is part of the STK400 series, designed to deliver a superb audio amplification experience for a wide range of applications. With its advanced features and robust design, the STK404-070N-E stands out as an excellent choice for audio enthusiasts and professionals alike.

Key Features:

  • Output Power: The STK404-070N-E offers an impressive output power capacity, making it suitable for driving medium to large-sized speakers with clarity and precision.
  • High Efficiency: This integrated circuit is engineered for high-efficiency operation, ensuring minimal power loss and reduced heat generation during use.
  • Low Distortion: Audio quality is paramount, and the STK404-070N-E ensures low harmonic distortion, providing a clean and accurate audio reproduction.
  • Multiple Protection Functions: The device includes various protection features, such as thermal shutdown and overcurrent protection, which safeguard the amplifier and connected components from potential damage.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications without compromising on power or sound quality.

Applications:

The STK404-070N-E is versatile and can be used in a variety of audio applications. It's perfect for home audio systems, professional audio equipment, public address systems, and more. Its reliability and performance make it a go-to solution for those seeking a high-quality audio amplification component.

Technical Specifications:

  • Output Power (THD 10%, f = 20 Hz to 20 kHz): Typically around 70 Watts
  • Load Impedance: Compatible with 6-ohm to 8-ohm speakers
  • Package: SIP-ZIP
  • Operating Temperature Range: -20°C to +125°C

ON Semiconductor's STK404-070N-E is a testament to the company's commitment to delivering high-performance, reliable components. Whether you're building a new audio system or upgrading an existing one, this audio power amplifier IC is designed to meet the demands of high-fidelity audio reproduction, ensuring an exceptional listening experience for all users.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 4DSBGA
Need more? Email Us
ECAD model for LMV1015UR-25/NOPB
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
ECAD model for LA4440-E
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
ECAD model for MAX13330GEE/V+
Texas Instruments
IC AMP CLASS AB MONO 1W 8SOIC
Lowest to $4.6391
ECAD model for LM4865M/NOPB
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $80.6400
ECAD model for MAX4295ESE+
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ECAD model for LM4674ATL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ECAD model for LM48556TL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LB03
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-216-LF-P

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention