EN
  • EN
  • DE

770003-3

Part No 770003-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SPLIT PIN 10-12AWG CRMP TIN / Split Pin Contact Tin 10-12 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Pin or Socket Split Pin
Contact Termination Crimp
Wire Gauge 10-12 AWG
Contact Finish Tin
Base Product Number 770003
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 770003-3-ND,A25183-ND,A14260TR,-405903444-SI-ND,-405903444-SI,-770003-3-SI,A14260CT,7700033,A25183
Standard Package 3,000
Win Source Part Number 1334262-770003-3
Ultra Librarian 3D Model Ultra Librarian 770003-3 CAD Model

Description

The TE Connectivity 770003-3 is a rectangular connector, part of TE Connectivity's extensive range of interconnection solutions. These connectors are designed to provide reliable and efficient connections in various electronic applications. This particular connector is likely part of a larger connector system, offering multiple contacts for signal and power transmission.

Applications

  • Industrial automation equipment
  • Telecommunications systems
  • Data communication devices
  • Medical equipment
  • Aerospace and defense applications

Features

  • Rectangular housing
  • Multiple contacts (number varies depending on the specific configuration)
  • Durable construction
  • Polarization features to prevent mis-mating
  • Various mounting options (e.g., board mount, cable mount)
  • Available in different materials and platings to suit various environmental conditions

Benefits

  • Provides reliable electrical connections
  • Ensures secure mating with polarization features
  • Offers flexibility in design with various mounting options
  • Withstands harsh environments with durable construction and material options
  • Reduces assembly time with easy-to-use design
  • Supports high-density packaging

Additional Details

Rectangular connectors like the 770003-3 are widely used to connect PCBs, cables, and other components in electronic systems. They are essential for maintaining signal integrity and power delivery across various parts of a device. The exact specifications, such as the number of contacts, contact plating material (e.g., gold, tin), and voltage/current rating, will depend on the specific configuration and intended application. Consult the TE Connectivity datasheet for detailed technical information. The connector's housing material is chosen to provide adequate insulation and protection against environmental factors.

These connectors may incorporate locking mechanisms or other retention features to ensure a secure and reliable connection, especially in applications subject to vibration or shock. Proper selection of a rectangular connector involves considering factors such as the required number of contacts, the operating voltage and current, the environmental conditions, and the desired mating and unmating cycles.

You May Also Be Interested in

Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess