EN
  • EN
  • DE
  • IT

MC908QY1AMDWE

Part No MC908QY1AMDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 1.5KB FLASH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
The number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC908QY1
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1220389-MC908QY1AMDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908QY1AMDWE CAD Model

Description

Introducing the NXP MC908QY1AMDWE Microcontroller

The NXP MC908QY1AMDWE is a highly integrated, versatile microcontroller designed to cater to a wide array of applications, from automotive systems to industrial control units. This powerful MCU is part of NXP's HC08 family, which is renowned for its robust performance and reliability. The MC908QY1AMDWE is specifically engineered to deliver a seamless and efficient computing experience for embedded systems.

Key Features

  • Advanced CPU: At the heart of the MC908QY1AMDWE is an 8-bit HC08 CPU, which offers a perfect balance between processing power and power consumption, making it ideal for cost-sensitive and power-conscious applications.
  • Memory: It comes equipped with 1.5KB of on-chip FLASH memory, ensuring ample space for complex programs and algorithms. Additionally, its 64 bytes of RAM facilitate efficient data handling and processing.
  • Robust I/O Options: With 16 general-purpose I/O pins, this microcontroller provides flexibility for interfacing with various peripherals and sensors, enabling designers to create sophisticated and interactive systems.
  • Onboard Oscillator: An integrated oscillator with a nominal frequency of 8MHz provides a stable clock source for the MCU, reducing the need for external components and simplifying circuit design.
  • Low Power Modes: To conserve energy, the MC908QY1AMDWE features multiple power-saving modes, including wait and stop modes, which are essential for battery-operated devices.
  • Analog-to-Digital Converter (ADC): A built-in 4-channel, 10-bit ADC allows for accurate analog signal measurement, crucial for sensor-based applications.
  • System Protection: The device offers a range of protection features such as low voltage detection, illegal opcode detection, and illegal address detection to ensure system stability.

Applications

The NXP MC908QY1AMDWE's combination of performance, memory, and peripherals makes it suitable for a diverse set of applications. It excels in environments that require precise control and monitoring, such as:

  • Automotive control systems
  • Smart home automation
  • Industrial control systems
  • Consumer electronics
  • Personal healthcare devices

With its robust set of features and capabilities, the NXP MC908QY1AMDWE microcontroller is a compelling choice for designers and engineers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess