Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Part Status Obsolete (End Of Life)
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 9
Pitch 0.100" (2.54mm)
Number of Rows 1
Mounting Style Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Note Contacts Not Included
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811648-770602-9
Ultra Librarian 3D Model Ultra Librarian 770602-9 CAD Model

Description

The TE Connectivity AMP Connectors 811648-770602-9 is a receptacle connector with 9 female socket contacts.

  • Positions: 9
  • Pitch: 0.100" (2.54mm)
  • Mounting Type: Free Hanging (In-Line)
  • Fastening Type: Locking Ramp
  • Termination: Crimp
  • Contacts Included: No
  • Status: Obsolete (End of Life)
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 500
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 5POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Need more? Email Us
ECAD model for 643067-5
JST Sales America Inc.
CONN RCPT 10P 0.098 TIN PCB R/A / 10 Position Receptacle Connector 0.098" (2.50mm) Through Hole, Right Angle Tin
Lowest to $0.4468
ECAD model for 10JQ-ST
TE Connectivity
CONN BCKSHLL/CBL CLMP R/A 42POS / Connector Backshell For
Need more? Email Us
ECAD model for 965643-1
Samtec Inc.
CONN HDR 120POS SMD GOLD / 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $9.1161
ECAD model for QTH-060-02-F-D-A
TE Connectivity
CONN RCPT HSG 9POS / 9 Rectangular Connectors - Housings Receptacle, Front Section White
Lowest to $1.0698
ECAD model for 770053-1
TE Connectivity
CONN RCPT 4POS IDC 26AWG GOLD
Lowest to $4.6815
ECAD model for 3-644043-4
Samtec Inc.
CONN SOCKET 43POS 0.039 GOLD SMD / 43 Position Socket Connector 0.039" (1.00mm) Surface Mount Gold
Lowest to $17.9607
ECAD model for BKS-143-01-L-V-A
TE Connectivity
CONN PLUG HSG 3POS 4.00MM / 3 Rectangular Connectors - Housings Plug Black 0.157" (4.00mm)
Lowest to $1.4992
ECAD model for 1-1670730-1
TE Connectivity
CONN RCPT HSG 12POS 4.50MM / 12 Rectangular Connectors - Housings Receptacle Black 0.177" (4.50mm)
Lowest to $3.7667
ECAD model for 776438-2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3746 $65.5550
425+ $0.3076 $130.7300
655+ $0.2978 $195.0590
900+ $0.2882 $259.3800
1,165+ $0.2787 $324.6855
1,555+ $0.2499 $388.5945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,000 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention