EN
  • EN
  • DE

7-6609959-0

Part No 7-6609959-0
Manufacturer TE Connectivity
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Mfr TE Connectivity Corcom Filters
Series P, Chameleon, Corcom
Package Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 10A
Voltage - IEC 120VAC
Current - UL 10A
Voltage - UL 250VAC
Filter Type Unfiltered - Commercial
Accomodates a Fuse Yes (Fuse Not Included)
Number of Positions 3
Mounting Type Panel Mount, Flange
Termination Quick Connect - 0.187" (4.7mm)
Switch Features Switch On-Off
Fuse Holder, Drawer Fuse Holder, Twin Fused
Panel Cutout Dimensions Rectangular - 26.92mm x 54.10mm
Approval Agency CSA, UL, VDE
Base Product Number 6609959
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1315234-7-6609959-0
Ultra Librarian 3D Model Ultra Librarian 7-6609959-0 CAD Model

Description

The TE Connectivity Corcom Filters electronic component with Win Source Part Number 1315234-7-6609959-0 is a power entry connector with 3 positions and a current - IEC of 10A.

  • Positions: 3
  • Current - IEC: 10A
  • Voltage - IEC: 120VAC
  • Voltage - UL: 250VAC
  • Connector Type: Receptacle with male blades - module
  • Termination: Quick connect - 0.187" (4.7mm)
  • REACH: Compliant
  • HTSUS: 8536.30.8000

You May Also Be Interested in

Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.2905
TE Connectivity
ENHANCED PERFORMANCE, COMPACT RF
Need more? Email Us
TE Connectivity
AC Power Entry Modules 10A DUAL
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug Power Connectors
Lowest to $0.3202
TE Connectivity
AC Power Entry Modules 3A FILTER
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug Power Connectors RoHS
Lowest to $0.4221

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess