EN
  • EN
  • DE

FN9222ER-8-06

Part No FN9222ER-8-06
Manufacturer Schaffner EMC Inc.
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Description PWR ENT RCPT IEC320-C14 PANEL QC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Schaffner EMC Inc.
Packaging Bulk
Status Active
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades
Nominal current IN - UL 8A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Fuse No
Number of Positions 3
Mounting Panel Mount, Flange
Termination Quick Connect - 0.250" (6.3mm)
Switch Features Bleed Resistor, Earth Line Choke, Front or Rear Side Mount
Panel Cutout Dimensions Rectangular - 28.50mm x 21.50mm
Material Flammability Rating UL94 V-2
Ingress Protection IP40
Approvals CQC, CSA, ENEC, UL
Win Source Part Number 102507-FN9222ER-8-06
Popularity Medium
Supply and Demand Status Balance
Quantity per package 120
Ultra Librarian 3D Model Ultra Librarian FN9222ER-8-06 CAD Model

Description

The Schaffner EMC Inc. FN9222ER-8-06 is a filtered (EMI, RFI) commercial connector type with a receptacle and male blades. It has a quick connect termination of 0.250" (6.3mm) and is designed for panel mount flange. The connector type is IEC 320-C14 and has a voltage rating of 250VAC. It has an ingress protection of IP40 and a material flammability rating of UL94 V-2. The connector is approved by CQC, CSA, ENEC, and UL.

  • Nominal Current IN - UL: 8A
  • Package: 120

The Schaffner EMC Inc.

You May Also Be Interested in

Changzhou AMASS Electronics Co. Ltd
Plug Power Connectors
Lowest to $0.2911
TE Connectivity
Heavy Duty Power Connectors SCKT
Need more? Email Us
TE Connectivity
COMPACT PACKAGE RFI POWER LINE F
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Plug Power Connectors
Lowest to $0.2911
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors
Lowest to $0.2620
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
AC Power Entry Modules 3A DUAL F
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess