Products specifications

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide
LED Color Does Not Contain LED
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Thermoplastic
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 406541
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A119100,2266-1-406541-9,-1-406541-9-SI
Standard Package 441
Win Source Part Number 1333894-1-406541-9
Ultra Librarian 3D Model Ultra Librarian 1-406541-9 CAD Model

Description

The TE Connectivity AMP Connectors 1333894-1-406541-9 is a modular connector jack component with a board guide feature.

  • Connector Type: Jack
  • Orientation: 90° angle (right)
  • Mounting: Through-hole
  • Shielding: Shielding feature and EMI finger
  • Housing Material: Thermoplastic
  • Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
  • Temperature Range: -40°C ~ 85°C
  • Rated For: Cat5
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)

You May Also Be Interested in

TE Connectivity
CONN JACK 1PORT PCB / 1 Port RJ45Through Hole
Need more? Email Us
ECAD model for 1-2301994-1
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452151108
TE Connectivity
CONN IDC PLUG PBT / Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Lowest to $17.8474
ECAD model for 2362760-2
TE Connectivity
CONN JACK 1PORT 1000 BASE-T PCB / 1 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Need more? Email Us
ECAD model for 6-2301994-2
TE Connectivity
CONN MOD PLUG 10P10C UNSHIELDED / Plug Modular Connector 10p10c (RJ50) Position Unshielded Cat5 IDC
Need more? Email Us
ECAD model for 5-557963-3
Amphenol CONEC
CONN RJ45 CAT.6A RCPT
Need more? Email Us
ECAD model for 17-160014
Hirose Electric Co Ltd
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Need more? Email Us
ECAD model for TM21R-5C-88(50)
TE Connectivity
CONN MOD JACK 6P6C R/A UNSHLD / Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3
Need more? Email Us
ECAD model for 5555003-1
Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for MRJ5781M1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention