EN
  • EN
  • DE

6EDL4

Part No 6EDL4
Manufacturer TE Connectivity
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Description PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Module EMI/RFI Filtered M 3 POS 240VACVAC 6A Fuse ST 1 Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Corcom Filters
Series L, Corcom
Packaging Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 6A
Voltage - IEC 120/250VAC
Current - UL 6A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Fuse Yes
Number of Positions 3
Mounting Panel Mount, Flange
Termination Quick Connect - 0.110" (2.8mm)
Features Voltage Selector
Fuse Holder, Drawer Fuse Holder, Twin Fused
Panel Cutout Dimensions Rectangular - 28.50mm x 55.91mm
Approvals CSA, SEMKO, SEV, UL, VDE
Win Source Part Number 771611-6EDL4
Popularity Medium
Supply and Demand Status Limited
Family Name 6EDL4
Introduction Date April 03, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 6EDL4 CAD Model

Description

The TE Connectivity Corcom Filters 6EDL4 is a filtered connector designed for use in commercial applications.

  • Features: Voltage selector
  • Maximum Current: 6A
  • Maximum Voltage: 250VAC
  • Series: 6EDL4
  • Blades: Male
  • Package: Bulk
  • Connector Style: IEC 320-C14
  • Approvals: CSA, SEMKO, SEV, UL, VDE
  • Fuse Holder: Twin-fused
  • Mounting: Panel
  • Cutout: 28.50mm x 55.91mm
  • Panel Thickness: Not specified
  • Family Name: 6EDL4
  • Introduction Date: April 03, 2003
  • Estimated EOL Date: 2025
  • ECCN: EAR99
  • Country of Origin: Mexico
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
AC Power Entry Modules 10A DUAL
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
Molex, LLC
172448-0004 Molex Power to the Board MiniFitJr RA DR/Pegs Tin Glow Wire 4Ckt datasheet, inventory, & pricing.
Lowest to $0.7277
Molex, LLC
45984-4343 Molex Power to the Board LPH Rcpt Assy RtAn 0 04 Pwr 24 Sig Short datasheet, inventory, & pricing.
Lowest to $6.9851
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug Power Connectors RoHS
Lowest to $0.4221
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.4924
TE Connectivity
Heavy Duty Power Connectors SCKT
Need more? Email Us
Molex, LLC
172448-0002 Molex Power to the Board MiniFitJr RA DR/Pegs Tin Glow Wire 2Ckt datasheet, inventory, & pricing.
Lowest to $0.7364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess