EN
  • EN
  • DE

FN9244ER-10-06

Part No FN9244ER-10-06
Manufacturer Schaffner EMC Inc.
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Description PWR ENT RCPT IEC320-C14 PANEL QC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Schaffner EMC Inc.
Packaging Bulk
Status Active
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades
Nominal current IN - UL 10A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Fuse No
Number of Positions 3
Mounting Panel Mount, Flange
Termination Quick Connect - 0.250" (6.3mm)
Switch Features Bleed Resistor, Earth Line Choke, Front or Rear Side Mount
Panel Cutout Dimensions Rectangular - 28.50mm x 21.50mm
Material Flammability Rating UL94 V-2
Ingress Protection IP40
Approvals CQC, CSA, ENEC, UL
Win Source Part Number 111655-FN9244ER-10-06
Popularity Medium
Supply and Demand Status Balance
Quantity per package 120
Ultra Librarian 3D Model Ultra Librarian FN9244ER-10-06 CAD Model

Description

The Schaffner EMC Inc. 111655-FN9244ER-10-06 is a filtered (EMI, RFI) commercial connector with a voltage rating of 250VAC and a current rating of 10A. It is a receptacle with male blades and a connector type of IEC 320-C14. The termination is quick connect with 0.250" (6.3mm) and the connector style is IEC 320-C14. The ingress protection is IP40 and the material flammability rating is UL94 V-2. It has approvals from CQC, CSA, ENEC, and UL. The mounting is panel mount with flange and the panel cutout dimensions are rectangular - 28.50mm x 21.50mm. The connector features a bleed resistor, earth line choke, and can be mounted on the front or rear side. The fuse holder is a drawer and the panel thickness is not specified. It is a part of the connectors and interconnects category and has a medium popularity. and the supply and demand status is balanced. The quantity per package is 120.

You May Also Be Interested in

Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.4399
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.2905
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
AC Power Entry Modules 3A FILTER
Need more? Email Us
Molex, LLC
172448-0004 Molex Power to the Board MiniFitJr RA DR/Pegs Tin Glow Wire 4Ckt datasheet, inventory, & pricing.
Lowest to $0.7277
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
Molex, LLC
45984-4343 Molex Power to the Board LPH Rcpt Assy RtAn 0 04 Pwr 24 Sig Short datasheet, inventory, & pricing.
Lowest to $6.9851
TE Connectivity
ENHANCED PERFORMANCE, COMPACT RF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess