EN
  • EN
  • DE

7-1419111-1

Part No 7-1419111-1
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 24VDC 777Ohm 20A 3PDT (( 28mm 22.5mm 30mm)) THT Industrial Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 30.89 mA
Coil Power 741 mW
Coil Resistance 777 Ω
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 10 A
Contact Material Silver
Contact Voltage Rating (AC) 240 V
Depth 22.5 mm
Dropout Voltage 2.4 V
ELV Compliant
Height 29.972 mm
Length 28 mm
Max Current Rating 20 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 11
Operate Time 15 ms
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
Relay Type General Purpose
Release Time 10 ms
RoHS Compliant
Termination PC Pin, PCB
Throw Configuration 3PDT
Voltage Rating (AC) 400 V
Weight 30 g
Width 22.5 mm
Win Source Part Number 1085422-7-1419111-1
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7-1419111-1 CAD Model

Description

TE Connectivity 1085422-7-1419111-1 is a general-purpose non-latching signal relay with a coil voltage of 24V DC.

  • Coil Voltage: 24V DC
  • Coil Resistance: 777 Ω
  • Coil Current: 30.89 mA
  • Contact Current Rating: 10A
  • Maximum Current Rating: 20A
  • Drop-Out Voltage: 2.4V
  • Contact Voltage Rating: 240V AC
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: -40 °C
  • Mounting: Through-Hole
  • Throw Configuration: 3PDT

You May Also Be Interested in

Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess