EN
  • EN
  • DE

T81H5D312-12

Part No T81H5D312-12
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM SPDT 1A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Bulk
Status Active
Relay Type Telecom
Coil Type Non Latching
Coil Current 17.1mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1A
Switching Voltage 125VAC, 60VDC - Max
Turn On Voltage (Max) 8.4 VDC
Turn Off Voltage (Min) 0.6 VDC
Operate Time 10ms
Release Time 7ms
Mounting Through Hole
Termination Style PC Pin
Coil Power 200 mW
Coil Resistance 700 Ohms
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 047697-T81H5D312-12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T81H5D312-12 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays T81H5D312-12 is a telecom relay that is commonly used in various electronic devices manufactured by TE Connectivity Potter & Brumfield Relays.

  • Contact Form: SPDT (1 Form C)

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess