Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18-22 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 770988
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1377628-770988-3
Ultra Librarian 3D Model Ultra Librarian 770988-3 CAD Model

Description

The 1377628-770988-3 is a multi-purpose contact from TE Connectivity AMP Connectors.

  • Contact Type: Stamped
  • Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Contact Material: Brass
  • Termination Type: Crimp
  • Wire Gauge: 18-22 AWG
  • Series: Mini-Universal MATE-N-LOK
  • Packaging: Bulk
  • MSL: 1 (Unlimited)
  • REACH: Affected
  • HTSUS Code: 8536.90.4000
  • ECCN: EAR99

You May Also Be Interested in

HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us
ECAD model for 20100014221
TE Connectivity
CONN SOCKET 14-18AWG TIN CRIMP / Socket Contact Tin Crimp 14-18 AWG
Lowest to $0.3572
ECAD model for 66598-9
TE Connectivity
CONN SOCKET 14-18AWG GOLD CRIMP / Socket Contact Gold Crimp 14-18 AWG Power, Stamped
Lowest to $0.5141
ECAD model for 1062-16-0144
TE Connectivity
CONN SOCKET GOLD SOLDER
Need more? Email Us
ECAD model for D-602-0279
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Lowest to $0.1078
ECAD model for 1658537-3
Hirose Electric Co Ltd
CONN PIN 8AWG TIN CRIMP
Need more? Email Us
ECAD model for EM-PC-143(01)
Anderson Power Products, Inc.
CONT PIN 14-16AWG PRE-MATE 9.3MM
Need more? Email Us
ECAD model for PM16P1416A30
Hirose Electric Co Ltd
CONN SOCKET 8AWG TIN CRIMP
Need more? Email Us
ECAD model for EM-SC-143(01)
TE Connectivity
CONN SOCKET 8-10AWG SILV CRIMP
Need more? Email Us
ECAD model for 213843-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9967 $59.8020
125+ $0.9324 $116.5500
190+ $0.9003 $171.0570
270+ $0.8360 $225.7200
350+ $0.8038 $281.3300
440+ $0.7717 $339.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 360 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention