Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 26-30 AWG
Contact Material Brass
Contact Finish Tin
Contact Finish Thickness -
Base Product Number 770835
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1362810-770835-1
Ultra Librarian 3D Model Ultra Librarian 770835-1 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK Pin is a versatile component used in connectors and interconnects.

  • Contact Type: Stamped
  • Wire Gauge: 26-30 AWG
  • Termination: Crimp
  • Contact Finish: Tin
  • Contact Material: Brass
  • Series: Mini-Universal MATE-N-LOK
  • Product Status: Active
  • Packaging: Tape & Reel
  • HTSUS: 8536.90.4000
  • REACH: Compliant

You May Also Be Interested in

TE Connectivity
CONN SOCKET 12-14AWG TIN CRIMP / Socket Contact Tin Crimp 12-14 AWG Power, Stamped
Need more? Email Us
ECAD model for 1062-12-0166
Amphenol Sine Systems Corp
CONN SCKT 18-22AWG NICKEL CRIMP / Socket Contact Nickel Crimp 18-22 AWG Stamped
Need more? Email Us
ECAD model for AT62-20-0122
Hirose Electric Co Ltd
CONN PIN SILVER CRIMP
Need more? Email Us
ECAD model for EV1-PC1-112
Amphenol
CONN PIN 16-20AWG GOLD CRIMP
Need more? Email Us
ECAD model for VN010250001102
TE Connectivity
CONN SOCKET TIN WIRE WRAP
Need more? Email Us
ECAD model for 5-66461-8
TE Connectivity
CONN PIN 16-22AWG GOLD CRIMP / Pin Contact Gold Crimp 16-22 AWG Power, Stamped
Lowest to $0.4106
ECAD model for 1060-20-0144
JAE Electronics
CONN SOCKET 22-24AWG GOLD CRIMP / Socket Contact Gold Crimp 22-24 AWG Stamped
Need more? Email Us
ECAD model for D02-22-22S-10000
Hirose Electric Co Ltd
CONN PIN 8AWG TIN CRIMP
Need more? Email Us
ECAD model for EM-PC-143(01)
TE Connectivity
CONN SOCKET 8-10AWG SILV CRIMP
Need more? Email Us
ECAD model for 213843-3

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0724 $50.3180
1,685+ $0.0594 $100.0890
2,605+ $0.0576 $150.0480
3,595+ $0.0557 $200.2415
4,640+ $0.0539 $250.0960
6,215+ $0.0483 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 495,000 pieces
MOQ: 695 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention