EN
  • EN
  • DE

0460-245-1290

Part No 0460-245-1290
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN NICKEL SOLDER / Pin Contact Nickel Solder Power, Machined
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity Deutsch Connectors
Package Bulk
Type Power, Machined
Pin or Socket Pin
Contact Termination Solder
Contact Material Copper Alloy
Contact Finish Nickel
Base Product Number 0460-245
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1349467-0460-245-1290
Ultra Librarian 3D Model Ultra Librarian 0460-245-1290 CAD Model

Description

The 0460-245-1290 is a contact manufactured by TE Connectivity, designed for multi-purpose applications in various electrical and electronic systems. This contact is engineered for reliable signal and power transmission, ensuring consistent performance and durability. It is commonly used in connectors for wire-to-wire and wire-to-board connections.

Applications

  • Wire-to-wire connections
  • Wire-to-board connections
  • Automotive electronics
  • Industrial equipment
  • Telecommunications equipment

Features

  • High Conductivity: Ensures efficient signal and power transmission.
  • Durable Material: Constructed from high-quality materials for long-lasting performance.
  • Precision Design: Engineered for accurate and reliable mating with corresponding connectors.
  • Corrosion Resistance: Provides protection against environmental factors, ensuring consistent performance.
  • Easy Installation: Designed for quick and easy assembly into connector housings.

Benefits

  • Reliable Connections: Ensures secure and stable electrical connections.
  • Long Service Life: Durable construction extends the lifespan of the contact.
  • Improved System Performance: High conductivity minimizes signal loss and maximizes power transfer.
  • Reduced Maintenance: Corrosion resistance minimizes the need for frequent maintenance.
  • Cost-Effective Solution: Provides a balance of performance and value.

Additional Details

The 0460-245-1290 contact is typically made from materials such as copper alloy with a plating that offers excellent conductivity and corrosion resistance. It is designed to meet stringent industry standards for electrical performance and environmental compliance. This contact is suitable for a wide range of operating temperatures and humidity levels, making it versatile for various applications.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 8-10AWG SILV CRIMP
Need more? Email Us
Amphenol
CONN SOCKET 12AWG GOLD SLDR CUP
Need more? Email Us
Amphenol Sine Systems Corp
CONN SCK 12-14AWG NCKL CRMP 10PC
Need more? Email Us
TE Connectivity
CONN PIN 10AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN SOCKET GOLD SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 10AWG TIN CRIMP
Need more? Email Us
TE Connectivity
CONN PIN TIN-LEAD SOLDER EYELET
Need more? Email Us
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN SILVER CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess