Products specifications

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Status Active
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Board Lock
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C to 105°C
Voltage Rating 125V
Current Rating 6A
Color Black
Housing Material Polyamide (PA), Nylon
Backset Spacing 0.318" (8.08mm)
Win Source Part Number 141072-5788796-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5788796-1 CAD Model

Description

Description

The 5788796-1 is a versatile electronic component known for its high reliability and efficiency. It's ideal for various electrical projects and provides seamless integration into existing systems.

Applications

  • Consumer Electronics
  • Telecommunication Devices
  • Industrial Automation

Features and Benefits

  • Compact design for easy installation
  • High durability under diverse environmental conditions
  • Efficient power consumption

Additional Details

With its robust construction, the 5788796-1 is designed to perform consistently, ensuring long-term service and performance. It's a preferred component for engineers seeking reliability and performance.

You May Also Be Interested in

Conec
CONN D-SUB PLUG/RCPT 9POS R/A
Need more? Email Us
ECAD model for 164A19799X
ITT Cannon, LLC
CONN MICRO-D RCPT 15POS PNL MNT
Need more? Email Us
ECAD model for MDM-15SSM2-4
Amphenol Commercial Products
CONN DSUB RCPT 9POS STR SLDR CUP
Need more? Email Us
ECAD model for FCC17E09SM290
TE Connectivity
CONN D-SUB PLUG 37POS R/A SOLDER
Need more? Email Us
ECAD model for 1-338171-2
HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
ECAD model for 9670254707
Conec
CONN D-SUB PLUG 15POS VERT SLDR
Need more? Email Us
ECAD model for 163A14449X
HARTING
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
ECAD model for 9661517513
Amphenol FCI
CONN D-SUB PLUG 15P STR SLDR CUP
Need more? Email Us
ECAD model for DAM15P043
Conec
CONN PLUG MALE PINS 15POS R/A
Need more? Email Us
ECAD model for 163A14869X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5880 $59.6440
27+ $4.2921 $115.8867
41+ $4.1440 $169.9040
59+ $3.8480 $227.0320
76+ $3.7000 $281.2000
95+ $3.5521 $337.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,800 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention