Products specifications

Category Connectors, Interconnects>D-Sub Connectors
Mfr Conec
Series 241A
Package Box
Product Status Obsolete
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 25
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Board Side (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Current Rating (Amps) 7.5A
Features Board Lock, Filter, Grounding Indents
Voltage Rating 100V
Color Black
Contact Form Machined
Dielectric Material Thermoplastic
Contact Material Copper Alloy
Temperature Range - Operating -25°C ~ 105°C
Base Product Number 241A151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 25
Win Source Part Number 1212334-241A15160X
Ultra Librarian 3D Model Ultra Librarian 241A15160X CAD Model

Description

The 241A15160X D-Sub Connector is a high-quality electronic component that is designed to provide excellent performance.

  • Win Source Part Number: 1212334-241A15160X
  • Series: 241A
  • Positions: 25
  • Color: Black
  • Features: Board Lock, Filter, Grounding Indents
  • Type: Plug with Male Pins
  • Contact Type: Signal
  • Termination: Solder
  • Contact Finish: Gold
  • Finish Thickness: Flash
  • Package: Box
  • Contact Form: Machined
  • Connector Style: D-Sub
  • Voltage Rating: 100V
  • Ingress Protection: IP20
  • Material Flammability Rating: UL94 V-0
  • Shell Material: Steel
  • Shell Finish: Tin-Plated
  • Dielectric Material: Thermoplastic
  • Shell Size and Connector Layout: 3 (DB, B)
  • Mounting Type: Through-Hole
  • Operating Temperature: -25°C ~ 105°C

You May Also Be Interested in

TE Connectivity
CONN D-SUB RCPT 25POS IDC / 25 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $6.3110
ECAD model for 1658612-2
TE Connectivity
CONN D-SUB PLUG 15POS R/A SOLDER
Lowest to $32.2557
ECAD model for 5748904-1
TE Connectivity
Conn Rectangular PL 51 POS 0.64mm Solder ST Thru-Hole Package
Need more? Email Us
ECAD model for 1589461-3
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE
Lowest to $9.2685
ECAD model for 5205817-8
3M
CONN PLUG 26POS STR IDC / 26 Position Plug Connector Free Hanging (In-Line) IDC
Lowest to $1.9588
ECAD model for 10126-6000EC
TE Connectivity
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $4.5880
ECAD model for 5788796-1
TE Connectivity
CONN HARDWARE F-MALE SCREWLOCK
Lowest to $4.6506
ECAD model for 5207872-3
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 9-1393480-9
TE Connectivity
CONN DSUB HD RCPT 26POS R/A SLDR
Need more? Email Us
ECAD model for 5748481-5

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention