EN
  • EN
  • DE

1532204-1

Part No 1532204-1
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN MICRO-D RCPT 25POS SLDR CUP  /  25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-DTL-83513, MICRODOT (MCKS)
Package Bulk
Connector Style D-Type, Micro-D
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Metal, Nickel Plated, Electroless
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Features Reverse Layout
Base Product Number 1532204
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names A144821,094-6426-000-ND,M83513/02-DN-MIL,1532204-1-MIL,M83513/02-DN, MCKS-N1-B-25SS,094-6426-000,1532204-1-ND,094-6426-000-MIL,M83513/02-DN
Standard Package 1
Win Source Part Number 1217180-1532204-1
Ultra Librarian 3D Model Ultra Librarian 1532204-1 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 1217180-1532204-1 is a Military, MIL-DTL-83513, MICRODOT (MCKS) series D-Type, Micro-D style connector.

  • Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
  • Connector Style: D-Type, Micro-D
  • Connector Type: Receptacle
  • Gender: Female
  • Contact Positions: 25
  • Contact Rows: 2
  • Layout: Reverse
  • Termination: Solder Cup
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Housing/Shell Material: Metal
  • Shell Finish: Nickel Plated, Electroless
  • Thread: Unthreaded
  • MSL Level: Unlimited
  • ECCN: EAR99
  • Package: Bulk
  • Standard Package: 1

You May Also Be Interested in

HARTING
INDUCOM HEXAGONAL SCREW, M3X17,5
Need more? Email Us
3M
SCREW BRDLOCK M2.5 0.31\
Need more? Email Us
TE Connectivity
SCREW RETAINER MALE 4-40 THREAD
Need more? Email Us
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865
Amphenol
DSUB M SCREW LOCK ASSY SET OF 10
Need more? Email Us
TE Connectivity
STAND-OFF, STUD, MTG
Need more? Email Us
Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
Amphenol CONEC
CONN DSUB LOCKBOLT FOR SLIDELOCK
Need more? Email Us
Amphenol
D-SUB ASSY SCREW LOCK SET OF 10
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $141.8991 $141.8991
2+ $137.1691 $274.3382
3+ $122.9792 $368.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
In Stock: 40 pieces Factory Stock: 39 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess