EN
  • EN
  • DE

SB01-05Q

Part No SB01-05Q
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 100MA 3MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 100mA
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 15μA @ 25V
Capacitance @ Vr, F 4.4pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 3-MCP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 064018-SB01-05Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB01-05Q CAD Model

Description

The ON Semiconductor SB01-05Q is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is characterized by its low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power management systems. The SB01-05Q is commonly used in a wide range of electronic devices, including power supplies, inverters, and DC-DC converters.

Key Features

  • Low Forward Voltage Drop: The SB01-05Q offers a very low forward voltage drop, which reduces power loss and improves efficiency in applications where it is used.
  • High Surge Current Capability: This diode can handle high surge currents, providing robust performance in demanding situations.
  • Fast Switching Speed: With its quick switching ability, the SB01-05Q is suitable for high-frequency operations, contributing to the overall performance of the circuit.
  • Low Power Loss: The Schottky barrier design ensures minimal power loss during operation, which is crucial for energy-sensitive designs.
  • Compact Package: The SB01-05Q comes in a small, surface-mount package, making it easy to integrate into various circuit designs without requiring a lot of board space.

Applications

The ON Semiconductor SB01-05Q is versatile and can be used in various applications, including:

  • Switching power supply systems
  • Power inverters and converters
  • Free-wheeling diodes in power circuits
  • Protection circuits
  • Reverse battery protection

Specifications

Parameter Value
Maximum Repetitive Reverse Voltage (VRRM) 40V
Average Rectified Forward Current (Io) 1A
Forward Voltage Drop (VF) 0.55V @ 1A
Operating Junction Temperature (Tj) -55°C to +125°C

The SB01-05Q from ON Semiconductor is a reliable and efficient solution for designers looking to enhance power performance in their electronic products. Its combination of low forward voltage, high current capacity, and fast switching speed makes it a top choice for modern power management applications.

You May Also Be Interested in

ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3213 $59.4585
110+ $1.0845 $119.2950
170+ $1.0499 $178.4830
230+ $1.0164 $233.7720
295+ $0.9829 $289.9555
395+ $0.8813 $348.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess