EN
  • EN
  • DE
  • IT

55PC0231-8-3/6/9CS2602

Part No 55PC0231-8-3/6/9CS2602
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description 55PC CABLE  /  3 (1 Triad Twisted) Conductor Multi-Conductor Cable 8 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Cable Type Multi-Conductor
Number of Conductors 3 (1 Triad Twisted)
Wire Gauge 8 AWG
Conductor Strand 133/29
Conductor Material Copper, Tinned
Jacket (Insulation) Diameter 0.423" (10.74mm)
Voltage 600 V
Temperature Range - Operating 150°C
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Base Product Number 55PC0231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names CX7478-000
Standard Package 1
Win Source Part Number 1105097-55PC0231-8-3/6/9CS2602
Ultra Librarian 3D Model Ultra Librarian 55PC0231-8-3/6/9CS2602 CAD Model

Description

The 1105097-55PC0231-8-3/6/9CS2602 cable is a multi-conductor cable designed for use in electronic devices. The cable features 8 AWG wire gauge and 3 (1 triad twisted) conductors. It has a voltage rating of 600 V and can operate @ a temperature range of 150 degrees Celsius. The cable is part of the 55PC0231 series and is categorized as a cable, wire>multiple conductor cable. The ECCN for this cable is EAR99, and its popularity is medium. The MSL level is 1 (unlimited), and the REACH status is REACH unaffected. The HTSUS for this product is 8544.49.3080. Alternative parts for this cable include 55PC0231-8-3/6/9CS2602CX7478-000. The cable is manufactured by TE Connectivity Raychem Cable Protection and is also known by the name CX7478-000.

You May Also Be Interested in

3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 100' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Need more? Email Us
Alpha Wire
Series Xm, XM1204LCY Black Bulk Ft 12AWG 4C Blue Cond Shielded
Need more? Email Us
Alpha Wire
Xtra-guard Flex, 87705CY Black Bulk Ft 10 AWG/5 Cond Oil Resis
Need more? Email Us
Alpha Wire
1012409 SLATE 3000 = 3000 FT / 9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
CABLE 4COND 14AWG ORG SHLD 1000' / 4 Conductor Multi-Conductor Cable Orange 14 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
3C 1.5MM2 BRAID SHIELD 100 M / 3 Conductor Multi-Conductor Cable Clear 15 AWG Braid 328.1' (100.0m)
Need more? Email Us
Alpha Wire
Series Xm, XM1204R Black Bulk Ft 12AWG 4C Red Cond Unshielded
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess