Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Series Pro-Met®
Package Spool
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 15 AWG
Conductor Strand 28/0.0098"
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.365" (9.27mm)
Shield Type Braid
Length 328.1' (100.0m)
Jacket Color Clear
Features Chemical Resistant, Oil Resistant, UV Resistant
Voltage 300 V
Temperature Range - Operating -40°C ~ 80°C
Usage Industrial
Jacket (Insulation) Thickness 0.0374" (0.950mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Copper, Tinned
Shield Coverage 80%
Base Product Number 470315CY
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 470315CYCL033
Standard Package 1
Win Source Part Number 1022046-470315CY CL033
Ultra Librarian 3D Model Ultra Librarian 470315CY CL033 CAD Model

Description

The Pro-Met® multi-conductor cable is an excellent choice for industrial applications due to its chemical, oil, and UV resistance.

  • Voltage Rating: 300V
  • Conductors: 3
  • Wire Gauge: 15 AWG
  • Conductor Material: Bare copper
  • Conductor Strand: 28/0.0098"
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.365" (9.27mm)
  • Thickness: 0.0374" (0.950mm)
  • Shield: Tinned copper
  • Shield Coverage: 80%
  • Spool Length: 328.1' (100.0m)
  • Temperature Range: -40°C ~ 80°C

You May Also Be Interested in

Molex, LLC
CABLE 3COND 24AWG BLACK 600M / 3 Conductor Multi-Conductor Cable Black 24 AWG 1968.5' (600.0m)
Need more? Email Us
ECAD model for 1552100001
Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us
ECAD model for M3881 BK199
Alpha Wire
CABLE 2COND 12AWG WHITE 100'
Need more? Email Us
ECAD model for PDS1202 WH005
Alpha Wire
CABLE 10COND 20AWG SHLD 1000' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Need more? Email Us
ECAD model for M4666 SL001
Alpha Wire
CABLE 2COND 22AWG SHLD 100' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Need more? Email Us
ECAD model for M3202 SL005
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
ECAD model for 09456000141
Alpha Wire
1012409 SLATE 3000 = 3000 FT / 9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Need more? Email Us
ECAD model for 1012409 SL199
Alpha Wire
Series Xm, XM1203L Black Bulk Ft 12AWG 3C Blue Cond Unshielded
Need more? Email Us
ECAD model for XM1203L-BK199
Alpha Wire
MULTI-PAIR 34COND 22AWG 500' / 34 (17 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
ECAD model for M13117 SL002

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention