EN
  • EN
  • DE

XM1204R-BK199

Part No XM1204R-BK199
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description Series Xm, XM1204R Black Bulk Ft 12AWG 4C Red Cond Unshielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1014500-XM1204R-BK199
Categories Multiple Conductor Cables
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XM1204R-BK199 CAD Model

Description

The XM1204R-BK199 is a multi-conductor cable manufactured by Alpha Wire, part of their EcoCable Mini product line. This cable is designed for applications requiring a small diameter, flexibility, and environmental friendliness. It's commonly used in industrial automation, robotics, and other applications where space is limited and cable performance is critical.

Applications

  • Industrial Automation: Connecting sensors, actuators, and other devices in automated systems.
  • Robotics: Providing power and signal connections in robotic arms and other robotic equipment.
  • Control Panels: Wiring control panels for industrial machinery and equipment.
  • Medical Equipment: Connecting components in medical devices where flexibility and small size are important.
  • Aerospace: Internal wiring of equipment where weight and size are considerations.

Features

  • Conductors: Multiple stranded copper conductors for excellent flexibility and conductivity.
  • Insulation: EcoGen insulation, which is a thermoplastic elastomer (TPE) that is recyclable and halogen-free.
  • Jacket: EcoGen jacket, providing excellent abrasion resistance and chemical resistance.
  • Shielding: Unshielded.
  • Voltage Rating: 300V.
  • Temperature Rating: -40°C to +80°C.
  • Color: Black jacket.

Benefits

  • Flexibility: Highly flexible construction allows for easy routing in tight spaces and dynamic applications.
  • Environmental Friendliness: EcoGen materials are recyclable and halogen-free, reducing environmental impact.
  • Abrasion Resistance: Durable jacket provides excellent protection against abrasion and wear.
  • Chemical Resistance: Resistant to a wide range of chemicals, making it suitable for harsh environments.
  • Small Diameter: Compact size allows for use in space-constrained applications.

Additional Details

The XM1204R-BK199 has 4 conductors. The specific gauge of the conductors should be verified from the datasheet. This cable meets various industry standards, such as RoHS and REACH. Proper termination techniques, such as using appropriate connectors and crimping tools, are essential to ensure reliable connections. The Alpha Wire website and datasheet provide detailed information on cable specifications, performance characteristics, and application guidelines.

You May Also Be Interested in

3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
TE Connectivity
55PC CABLE / 6 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us
Alpha Wire
Series Xm, XM1204R Black Bulk Ft 12AWG 4C Red Cond Unshielded
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 26 AWG Braid
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 100' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Need more? Email Us
Alpha Wire
CABLE 15COND 16AWG SHLD 500' / 15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Need more? Email Us
Alpha Wire
Series Xm, XM1203K Black Bulk Ft 12AWG 3C Black Cond Unshielded
Need more? Email Us
Alpha Wire
CABLE 4COND 14AWG ORG SHLD 1000' / 4 Conductor Multi-Conductor Cable Orange 14 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess