EN
  • EN
  • DE
  • IT

XM1204LCY-BK199

Part No XM1204LCY-BK199
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description Series Xm, XM1204LCY Black Bulk Ft 12AWG 4C Blue Cond Shielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1200694-XM1204LCY-BK199
Categories Multiple Conductor Cables
Manufacturer Alpha Wire
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XM1204LCY-BK199 CAD Model

Description

The XM1204LCY-BK199 is a multi-conductor cable manufactured by Alpha Wire. It is designed for a variety of applications requiring flexible and reliable signal or power transmission in harsh environments. The BK199 likely refers to a specific packaging or length of the cable.

Applications

  • Industrial Automation: Connecting sensors, actuators, and control devices.
  • Robotics: Providing flexible wiring for robotic arms and systems.
  • Machine Tool Wiring: Connecting various components within machine tools.
  • Process Control: Transmitting signals in process control systems.
  • Data Transmission: Connecting data acquisition systems and communication devices.

Features

  • Stranded Conductors: Provides flexibility and durability.
  • PVC Insulation: Offers good electrical insulation and resistance to abrasion.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Oil Resistance: Designed to withstand exposure to oils and chemicals.
  • Flame Retardant: Meets flame retardancy standards for safety.

Benefits

  • Reliable Signal Transmission: Shielding ensures accurate data transfer.
  • Long Service Life: Durable construction withstands harsh industrial conditions.
  • Easy Installation: Flexible design simplifies wiring and connections.
  • Reduced Downtime: Robust construction minimizes the risk of cable failure.
  • Enhanced Safety: Flame retardant properties improve safety in hazardous environments.

Technical Specifications

The XM1204LCY-BK199 likely features multiple stranded copper conductors, PVC insulation, and an overall shield (foil or braid). The gauge of the conductors is an important parameter. The cable’s outer jacket is also likely PVC or a similar oil-resistant material. Voltage rating and temperature range are important specifications. The cable would typically meet UL and CSA standards. Consult Alpha Wire's datasheet for detailed specifications, including the number of conductors, conductor size, shield type, and flammability ratings. The ‘LCY’ likely signifies a low-capacitance version.

You May Also Be Interested in

TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 26 AWG Braid
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 100' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Need more? Email Us
Alpha Wire
CABLE 10COND 20AWG SHLD 100' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Need more? Email Us
Belden Inc.
CABLE 8COND 22AWG CHRM SHD 5000' / 8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 5000' (1524.0m)
Need more? Email Us
Alpha Wire
CABLE 8COND 20AWG SHLD 100'
Need more? Email Us
Alpha Wire
XTRAGUARD2 Revitalized, 25120/15 Slate Bulk Ft 24AWG 7/32 15C Foilbraid
Need more? Email Us
Alpha Wire
Series Xm, XM1204R Black Bulk Ft 12AWG 4C Red Cond Unshielded
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess