EN
  • EN
  • DE
  • IT

55A0141-22-MST4CS2275

Part No 55A0141-22-MST4CS2275
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description 55A CABLE/SINGLE WALL  /  4 (1 Twisted Quad) Conductor Multi-Conductor Cable 22 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Cable Type Multi-Conductor
Number of Conductors 4 (1 Twisted Quad)
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Tinned
Jacket (Insulation) Diameter 0.104" (2.64mm)
Voltage 600 V
Temperature Range - Operating 150°C
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Base Product Number 55A0141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 622583-000
Standard Package 1
Win Source Part Number 1093216-55A0141-22-MST4CS2275
Ultra Librarian 3D Model Ultra Librarian 55A0141-22-MST4CS2275 CAD Model

Description

The 1093216-55A0141-22-MST4CS2275 is a high-quality multi-conductor cable that is designed to meet the needs of customers who demand high quality and reliability manufactured by TE Connectivity Raychem Cable Protection.

  • Operating Temperature Range: 150°C
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 26 AWG Braid
Need more? Email Us
TE Connectivity
55PC CABLE / 6 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
Alpha Wire
MULTI-PAIR 10COND 28AWG 100' / 10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)
Need more? Email Us
Alpha Wire
1012409 SLATE 3000 = 3000 FT / 9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
2 Fs Pr #22 Pp Frpvc Chr
Need more? Email Us
Belden Inc.
CABLE 8COND 22AWG CHRM SHD 5000' / 8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 5000' (1524.0m)
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
Alpha Wire
Series Xm, XM1203K Black Bulk Ft 12AWG 3C Black Cond Unshielded
Need more? Email Us
Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess