Products specifications Report Issue?

Cable Type Multi-Pair, Cat6a
Number of Conductors 8 (4 Pair Twisted)
Wire Gauge 27 AWG
Conductor Strand 7/26
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyurethane (PU)
Jacket (Insulation) Diameter 0.271" (6.88mm)
Shield Type Foil, Braid
Length 164.0' (50.0m)
Jacket Color Yellow
Voltage 100 V
Temperature Range - Operating -40°C ~ 80°C
Usage Industrial Environments - IP67
Conductor Insulation Polyethylene (PE)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1633514-09456000640
Ultra Librarian 3D Model Ultra Librarian 09456000640 CAD Model

You May Also Be Interested in

TE Connectivity
CABLE 3COND 12AWG WHITE SHLD
Need more? Email Us
ECAD model for 55PC2133-12-3/6/9-9CS2951
Belden Inc.
CABLE 25COND 24AWG CHROME 1000'
Need more? Email Us
ECAD model for 9937 0601000
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
ECAD model for 55PC2134-24-9/93/96-96
LAPP
5 Conductor Multi-Conductor Cable Gray
Need more? Email Us
ECAD model for 600205
TE Connectivity
55PC CABLE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG
Need more? Email Us
ECAD model for 55PC0221-20-6/9CS2601
TE Connectivity
Need more? Email Us
ECAD model for 55/4322-10-2/6-6L-CS2582
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
ECAD model for 55PC2221-20-2/6-9CS2502
Belden Inc.
CABLE 7CON 22AWG BLUE SHLD 1000'
Need more? Email Us
ECAD model for 8883MN 0061000
Belden Inc.
CBL 2PR 24AWG SHLD / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Need more? Email Us
ECAD model for 8162 060500

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention