EN
  • EN
  • DE

9944 0605000

Part No 9944 0605000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CABLE 8COND 22AWG CHRM SHD 5000' / 8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 5000' (1524.0m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Series Classics
Package Spool
Cable Type Multi-Conductor
Number of Conductors 8
Wire Gauge 22 AWG
Conductor Strand 7/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.264" (6.71mm)
Shield Type Foil, Braid
Length 5000' (1524.0m)
Jacket Color Chrome
Ratings UL Style 2464
Features -
Voltage 300 V
Temperature Range - Operating -30°C ~ 80°C
Usage Computer
Jacket (Insulation) Thickness 0.0350" (0.889mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 65%
Base Product Number 9944
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Standard Package 1 pcs
Win Source Part Number 1382448-9944 0605000
Ultra Librarian 3D Model Ultra Librarian 9944 0605000 CAD Model

Description

The 1382448-9944 0605000 is a multi-conductor cable designed for computer usage.

  • Voltage Rating: 300V
  • Number of Conductors: 8
  • UL Style: 2464
  • Shield Material: Aluminum and Copper Tinned
  • Conductor Material: Copper Tinned
  • Conductor Strand: 7/30
  • Jacket Insulation: Poly-Vinyl Chloride (PVC)
  • Jacket Color: Chrome
  • Shield Type: Foil and Braid
  • Shield Coverage: 100% and 65%
  • Operating Temperature: -30°C to 80°C
  • ECCN: EAR99
  • Moisture Sensitivity Level (MSL): Not Applicable
  • Manufacturer: Belden Inc.
  • Package: Spool
  • Length: 5000 feet (1524.0m)

You May Also Be Interested in

TE Connectivity
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 22AWG CHRM 500' / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess