Product Overview: 2N7002DWKX-7
The 2N7002DWKX-7 is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) from Diodes Incorporated, designed for optimal efficiency and power management in a variety of applications. This compact, surface-mount transistor is part of Diodes Incorporated's extensive portfolio of MOSFETs that cater to the needs of modern electronic devices.
Key Features
- Low On-Resistance: The device features low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-sensitive applications.
- High-Speed Switching: With its fast switching capabilities, the 2N7002DWKX-7 is well-suited for high-frequency applications, including power supplies and DC-DC converters.
- Dual MOSFET Configuration: The dual N-channel configuration allows for space-saving designs, providing two independent MOSFETs in one compact package.
- Low Threshold Voltage: The device operates at a low gate threshold voltage, enabling control with lower voltage signals and compatibility with low-voltage logic levels.
- ESD Protected: Integrated electrostatic discharge (ESD) protection shields the device from damage due to static electricity, enhancing its reliability and lifespan.
Applications
The 2N7002DWKX-7 is versatile and can be used in various applications, including:
- Power Management Circuits
- Load/Power Switching
- Battery Management Systems
- Motor Control Circuits
- DC-DC Converters
- Portable Electronic Devices
Product Specifications
The 2N7002DWKX-7 comes in a compact SOT-363 package and boasts impressive electrical characteristics:
- Drain-Source Voltage (V<sub>DS): 60V
- Continuous Drain Current (I<sub>D): 115 mA
- Power Dissipation (P<sub>D): 300 mW
- Operating Temperature Range: -55°C to +150°C
Its small footprint and robust performance make the 2N7002DWKX-7 an excellent choice for designers seeking to optimize their power management solutions with a reliable and efficient component.