EN
  • EN
  • DE

YM48316 0601000

Part No YM48316 0601000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description 2 Fs Pr #22 Pp Frpvc Chr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106093-YM48316 0601000
Categories Multiple Conductor Cables
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YM48316 0601000 CAD Model

Description

The YM48316 0601000, manufactured by Belden Inc., is a data cable, typically used for industrial or commercial networking applications. Belden is a well-known manufacturer of cables and connectivity solutions.

Applications:

  • Industrial Ethernet: Used in industrial environments for connecting devices in an Ethernet network.
  • Data Communication: Employed for general data communication purposes.
  • Control Systems: Used to connect controllers, sensors, and other devices in control systems.
  • Automation Systems: Found in automation systems for transmitting data between components.
  • Commercial Networking: Utilized in commercial buildings for networking computers, printers, and other devices.

Features:

  • Shielded Cable: Typically features shielding to protect against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Twisted Pair Construction: Uses twisted pair wiring to reduce noise and improve signal integrity.
  • Durable Jacket: Features a durable outer jacket for protection against abrasion, chemicals, and other environmental factors.
  • High Data Transmission Rate: Supports high data transmission rates for reliable network performance.
  • Flame Retardant: Designed to be flame retardant for safety in industrial and commercial environments.

Benefits:

  • Reliable Data Transmission: Provides reliable data transmission even in noisy environments.
  • Reduced Interference: Shielding minimizes the impact of EMI and RFI.
  • Long-Lasting Performance: Durable construction ensures long-lasting performance in demanding applications.
  • Safe Operation: Flame retardant properties enhance safety.
  • Versatile Applications: Suitable for a wide range of industrial and commercial networking applications.

Additional Details:

The specific specifications of the YM48316 0601000 cable, such as cable gauge, shielding type, and data transmission rate, can be found in the Belden datasheet for this part number. It is important to choose the appropriate cable type based on the specific application requirements. Check Belden's website for detailed product specifications and certifications.

You May Also Be Interested in

3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
Belden Inc.
CAT5E 2PR U/utp Cmr Reel
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
Alpha Wire
CABLE 8COND 20AWG SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 100' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Need more? Email Us
Belden Inc.
CBL 1PR 22AWG SHLD / 2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
Alpha Wire
Series Xm, XM1204LCY Black Bulk Ft 12AWG 4C Blue Cond Shielded
Need more? Email Us
Alpha Wire
CABLE 70COND 22AWG SHLD 500' / 70 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Double Braid
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess