Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr TE Connectivity
Series CHAMP .050 I
Package Tray
Product Status Active
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 40
Number of Rows 2
Mounting Type Through Hole
Termination Solder
Type Board to Board, High Density
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Base Product Number 5175475
Standard Package 130 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 907176-5175475-5
Ultra Librarian 3D Model Ultra Librarian 5175475-5 CAD Model

Description

The CHAMP .050 I Centronics Connectors are high-density board-to-board connectors designed for reliable and secure connections.

  • Series: TE Connectivity
  • Positions: 40-position receptacle
  • Features: Board lock
  • Contact Finish: Gold
  • Contact Finish Thickness: 8.00μin (0.203μm)
  • Termination: Solder
  • Package: Tray
  • Contacts: Outer shroud contacts
  • Rows: Two rows
  • Quantity per Package: 130 pieces
  • MSL Level: 1 certified
  • REACH Status: Vendor undefined
  • Manufacturer: TE Connectivity
  • Base Product Number: 5175475

You May Also Be Interested in

TE Connectivity
CONN D-SUB HD HOUSING PLUG 44POS / Plug for Male Contacts Housing D-Sub, High Density Connector 44 Position
Lowest to $4.8219
ECAD model for 1658672-1
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Need more? Email Us
ECAD model for 5748526-1
Amphenol
RECEPTACLE STRAIGHT ASSY / 50 Position Receptacle Connector Through Hole Solder
Need more? Email Us
ECAD model for PHEC30R-S211LF
TE Connectivity
CONN PLUG 40POS SMD T/H SOLDER / 40 Position Plug Connector Surface Mount, Through Hole Solder
Need more? Email Us
ECAD model for 2129276-1
TE Connectivity
CHAMP 050 BTB PLUG H 30P / Position Connector
Lowest to $7.1080
ECAD model for 5175610-3
TE Connectivity
CONN D-SUB HD HOUSING PLUG 26POS / Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position
Lowest to $3.5455
ECAD model for 1658671-1
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Need more? Email Us
ECAD model for 167292-1
Hirose Electric Co Ltd
CONN BTB PLUG 20POS R/A SOLDER / 20 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for FX2-20P-1.27DS(71)
TE Connectivity
CONN D-SUB HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub Connector 15 Position
Need more? Email Us
ECAD model for 167293-1

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6162 $56.5670
85+ $1.3261 $112.7185
135+ $1.2846 $173.4210
185+ $1.2432 $229.9920
235+ $1.2018 $282.4230
315+ $1.0774 $339.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention