Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-22
Package Bulk
Product Status Active
Connector Style D-Sub, High Density
Connector Type Plug for Male Contacts
Number of Positions 26
Number of Rows 3
Shell Size, Connector Layout 2 (DA, A) High Density
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Features Grounding Indents
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness 200µin (5.08µm)
Ingress Protection -
Mating Cycles -
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Base Product Number 1658671
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1365173-1658671-1
Ultra Librarian 3D Model Ultra Librarian 1658671-1 CAD Model

Description

The AMPLIMITE HDP-22 series D-sub connector housings are an excellent choice for your electronic projects from TE Connectivity AMP Connectors.

  • Connector Type: Plug
  • Gender: Male
  • Contact Type: Signal
  • Number of Positions: 26
  • Number of Rows: 3
  • Features: Grounding Indents
  • Package Type: Bulk
  • Product Status: Active
  • REACH Compliant: Unaffected
  • Color: Black

You May Also Be Interested in

JAE Electronics
CONN DSUB 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $4.4347
ECAD model for DEU-9SF-F0
TE Connectivity
CONN D-SUB HD HOUSING PLUG 26POS / Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position
Lowest to $3.5455
ECAD model for 1658671-1
Hirose Electric Co Ltd
CONN RCPT 15POS STR SLDR EYELET / 15 Position Receptacle Connector Free Hanging (In-Line) Solder Eyelet(s)
Lowest to $8.6479
ECAD model for FI40B-2015S(50)
TE Connectivity
CONN SCSI RCPT 36POS R/A SOLDER / 36 Position Receptacle Connector SCSI Panel Mount, Through Hole, Right Angle Solder
Lowest to $12.4157
ECAD model for 4-2232516-1
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Need more? Email Us
ECAD model for 5748526-1
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Lowest to $1.4597
ECAD model for 205204-8
TE Connectivity
CONN PLUG 40POS SMD T/H SOLDER / 40 Position Plug Connector Surface Mount, Through Hole Solder
Need more? Email Us
ECAD model for 2129276-1
TE Connectivity
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Need more? Email Us
ECAD model for 164531-4
Hirose Electric Co Ltd
CONN BTB RCPT 100POS R/A SOLDER / 100 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for FX2-100S-1.27DS(71)

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9091 $101.8185
54+ $2.8182 $152.1828
74+ $2.7273 $201.8202
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention