EN
  • EN
  • DE

MAX7461EUK+

Part No MAX7461EUK+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VID LOSS-OF-SYNC ALARM SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Alarm
Applications Professional Video
Standards NTSC, PAL, SECAM
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX7461
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925648-MAX7461EUK+
Ultra Librarian 3D Model Ultra Librarian MAX7461EUK+ CAD Model

Description

Maxim Integrated MAX7461EUK+ Overview

The MAX7461EUK+ is a high-performance, low-power video buffer from Maxim Integrated designed to provide a robust interface solution for video applications. This compact and efficient device comes in a tiny 5-pin SOT23 package, making it ideal for space-constrained applications where board real estate is at a premium.

Key Features

  • High Bandwidth: The MAX7461EUK+ offers a wide bandwidth that supports high-definition video signals, ensuring crisp and clear video quality for demanding applications.
  • Low Power Consumption: Designed for power-sensitive applications, this video buffer consumes minimal power, which is crucial for portable and battery-operated devices.
  • Robust Output Drive: Capable of driving heavy loads, the MAX7461EUK+ can easily interface with a range of video devices, including cables and connectors, without signal degradation.
  • Integrated Filters: The device includes integrated filters that help to reduce noise and improve signal integrity, providing a cleaner video output.

Applications

The MAX7461EUK+ is suitable for a variety of video applications, such as:

  • Portable and handheld video devices
  • Security cameras and surveillance systems
  • Automotive video systems
  • Video amplifiers and distribution systems
  • Consumer electronics, including TVs and monitors

Technical Specifications

The device operates from a single supply voltage ranging from 2.7V to 5.5V, making it compatible with most common video systems. The MAX7461EUK+ features a -40°C to +85°C operating temperature range, ensuring reliable performance in a wide range of environments.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX7461EUK+ is no exception. It is designed to meet the stringent requirements of the video industry, ensuring long-term reliability and performance. Whether for consumer, industrial, or automotive applications, the MAX7461EUK+ stands as a testament to Maxim's dedication to delivering high-quality video interface solutions.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess