Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Universal
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 052499-SY100E141JY TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E141JY TR CAD Model

Description

The SY100E141JY TR from Microchip Technology is a high-performance, precision integrated circuit that is part of the SY100E series. Designed for demanding applications that require fast and accurate digital signal processing, this device is a quintessential component for advanced electronic systems.

Key Features

  • Speed: The SY100E141JY TR offers exceptional speed, making it suitable for high-frequency operations and applications where timing is critical.
  • Power Efficiency: Despite its performance capabilities, it is designed to be power-efficient, reducing the overall energy consumption of the systems it is integrated into.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.
  • Package: The device comes in a compact package, allowing for efficient use of board space without compromising its functionality.

Applications

The SY100E141JY TR is versatile and can be used in a multitude of applications, including but not limited to:

  • High-speed data communication equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Precision timing circuits
  • Telecommunications and networking systems

Product Specifications

Microchip Technology's SY100E141JY TR is built with the latest semiconductor technology, ensuring high-speed operation and reliability. The product comes with detailed technical specifications that cater to engineers and designers looking for a component that can meet stringent requirements.

Quality and Support

Microchip Technology is known for its commitment to quality, and the SY100E141JY TR is no exception. It is manufactured to the highest standards, ensuring that each device performs to its specifications. Additionally, Microchip provides comprehensive technical support for its products, offering assistance from initial design to final production.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.0790
ECAD model for 74HC164PW
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Need more? Email Us
ECAD model for AM25S10DC
Texas Instruments
IC 8-BIT SHIFT REGISTER 24-SOIC
Lowest to $8.2728
ECAD model for TPIC6A595DW
ON Semiconductor
IC SHIFT REG 8BIT SER/PAR 14SOIC / Shift Shift Register 1 Element 8 Bit 14-SOIC
Lowest to $0.2394
ECAD model for MC74HC164ADG
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2976
ECAD model for 74LS165PC
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
ECAD model for CD4021BD3
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
ECAD model for 54LS323DMQB
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $8.4753
ECAD model for 74AHC595PW-Q100,11
Nexperia USA Inc.
NOW NEXPERIA 74LVC594APW - SERIA / Shift Element Bit
Lowest to $1.3138
ECAD model for 74LVC594APW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention