Products specifications

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
Mfr TE Connectivity AMP Connectors
Series EconoSeal III 070
Package Bag
Product Status Active
Accessory Type Seal Protector
Number of Positions -
For Use With/Related Products EconoSeal Series J
Features Insulation Diameter - 1.60mm ~ 2.39mm
Base Product Number 347874
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1363850-347874-1
Ultra Librarian 3D Model Ultra Librarian 347874-1 CAD Model

Description

The EconoSeal III 070 series from TE Connectivity AMP Connectors offers high-quality rectangular connector accessories.

  • Accessory Type: Seal Protector
  • Series: EconoSeal Series J
  • Status: Active
  • Base Product Number: 347874
  • Package: Bag
  • HTSUS Code: 3926.90.4590
  • REACH Status: Vendor Undefined
  • ECCN: EAR99

You May Also Be Interested in

JST Sales America Inc.
CONN PIN 22-28AWG TIN CRIMP / Contact PIN Crimp ST Cable Mount 22-28AWG
Lowest to $0.0246
ECAD model for SYM-001T-P0.6(N)
Samtec Inc.
CONN RCPT 2MM 4POS SMD / Conn Socket Strip SKT 4 POS 2mm Solder ST Top Entry SMD TIGER EYE™ Tube
Need more? Email Us
ECAD model for SMM-104-02-F-S
JST Sales America Inc.
CONN HEADER PHD SIDE 16POS 2MM / Conn Shrouded Header (4 Sides) HDR 16 POS 2mm Solder RA Thru-Hole Box
Lowest to $0.3120
ECAD model for S16B-PHDSS(LF)(SN)
JST Sales America Inc.
CONN HEADR SH 14POS SIDE 1MM TIN / Conn Shrouded Header HDR 14 POS 1mm Solder RA SMD T/R
Lowest to $0.7032
ECAD model for SM14B-SRSS-TB(LF)(SN)
JST Sales America Inc.
CONN HEADER PA 3POS SIDE SMD / Conn Shrouded Header HDR 3 POS 2mm Solder RA SMD T/R
Lowest to $0.3470
ECAD model for SM03B-PASS-TBT(LF)(SN)
Hirose Electric Co Ltd
CONN SOCKET 2.5MM 22-26AWG / Contact SKT POS Crimp Cable Mount
Need more? Email Us
ECAD model for HNC-2.5S-C-A(12)
Samtec Inc.
CONN RCPT .100" 6POS DUAL GOLD / Conn Socket Strip SKT 6 POS 2.54mm Solder ST Top Entry Thru-Hole Tiger Buy™ Bulk
Lowest to $1.2811
ECAD model for SSW-103-01-F-D
Samtec Inc.
ELEVATED SOCKET STRIPS / Conn Socket Strip SKT 32 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
ECAD model for ESD-116-G-23
JST Sales America Inc.
CONN HEADER XH SMD 3POS 2.5MM / Conn Shrouded Header HDR 3 POS 2.5mm Solder RA SMD T/R
Lowest to $0.4216
ECAD model for S3B-XH-SM4-TB(LF)(SN)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0829 $50.1545
1,475+ $0.0680 $100.3000
2,280+ $0.0659 $150.2520
3,135+ $0.0638 $200.0130
4,060+ $0.0616 $250.0960
5,425+ $0.0553 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 605 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention