EN
  • EN
  • DE

3031-100

Part No 3031-100
Manufacturer TE Connectivity
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 100G ANALOG SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer Z Axis ±100g 1.5kHz SMD
Manufacturer TE Connectivity
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SMD, No Lead
Case / Package SMD
Family Name 3031
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8543.70.9960
Other Part Number 3031100, 356-1133, MSP6870, MSP6870-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906493-3031-100
Ultra Librarian 3D Model Ultra Librarian 3031-100 CAD Model

Description

The 3031-100 is a triaxial accelerometer manufactured by TE Connectivity. It is designed for measuring acceleration in three orthogonal axes, providing comprehensive motion sensing capabilities. This accelerometer is commonly used in applications requiring precise monitoring of movement and vibration, such as in industrial machinery, automotive systems, and robotics.

Applications:

  • Industrial machinery monitoring
  • Automotive safety systems
  • Robotics and automation
  • Vibration analysis
  • Tilt sensing

Features:

  • Triaxial acceleration measurement
  • High accuracy
  • Low noise
  • Robust design
  • Wide operating temperature range
  • Analog output

Benefits:

  • Provides detailed motion data
  • Enables precise control in automated systems
  • Offers reliable performance in harsh environments
  • Suitable for vibration monitoring and analysis
  • Facilitates accurate tilt sensing applications
  • Enhances safety in automotive systems

Technical Specifications:

  • Measurement Axes: X, Y, Z
  • Acceleration Range: ±100g
  • Sensitivity: Varies based on specific configuration
  • Operating Temperature: -40°C to +85°C
  • Output Type: Analog
  • Power Supply: 3.3V to 5V
  • Package: Through-hole or surface mount (depending on variant)

The 3031-100 accelerometer's triaxial measurement capability and robust design make it an ideal choice for applications requiring accurate and reliable motion sensing. Its wide operating temperature range and low noise characteristics ensure stable performance in various conditions. Its integration into industrial machinery, automotive systems, and robotics demonstrates its versatility and effectiveness.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5763 $63.4578
14+ $8.6775 $121.4850
21+ $8.4072 $176.5512
29+ $8.1358 $235.9382
37+ $7.8644 $290.9828
50+ $7.0513 $352.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess