EN
  • EN
  • DE

UC1854J

Part No UC1854J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Description High Power Factor Preregulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 385466-UC1854J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1854J CAD Model

Description

The UC1854J from Texas Instruments is a high-performance integrated circuit designed for power supply control in a wide range of applications. This versatile chip is part of Texas Instruments' UCx854 family of high-speed PWM (Pulse Width Modulation) controllers, which are known for their reliability and efficiency in controlling switch-mode power supplies.

With its advanced features, the UC1854J provides precise voltage regulation, adjustable operating frequency, and comprehensive protection circuits. It is particularly suitable for off-line and DC-to-DC converter applications, where efficient power conversion is critical. The device's ability to operate at a programmable switching frequency up to 500kHz enables compact and efficient power supply designs with reduced component sizes.

Key Features

  • Programmable Output Turn-On Delay
  • High-Current Totem Pole Output for Directly Driving a Power MOSFET
  • Current Mode Operation to 500kHz
  • Automatic Feed-Forward Compensation
  • Pulse-by-Pulse Current Limiting
  • Enhanced Load Response Characteristics
  • Under-Voltage Lockout with Hysteresis
  • Double Pulse Suppression

The UC1854J also features an internal oscillator that is both temperature-compensated and programmable, which ensures stable frequency control over the full temperature range. The device's current mode control provides superior bandwidth and transient response, as well as inherent protection against short circuits.

Its robust design includes under-voltage lockout with hysteresis, over-voltage protection, and thermal shutdown, safeguarding the power supply and the end application against a wide array of common electrical faults. The UC1854J's double pulse suppression ensures reliable operation by preventing erroneous pulses during output transitions.

The UC1854J is available in a ceramic flat package, offering enhanced thermal performance and resistance to harsh environmental conditions. This makes it an ideal choice for industrial and military applications where reliability and durability are of utmost importance.

In summary, the Texas Instruments UC1854J is a sophisticated and versatile PWM controller that meets the stringent requirements of modern power supply designs, ensuring high performance, efficiency, and reliability for a wide range of electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $58.6105
Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess