Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Raychem Cable Protection
Package Tape & Reel (TR)
Cable Type Multi-Pair, Cat7
Number of Conductors 8 (4 Pair Twisted)
Wire Gauge 22 AWG
Conductor Strand 7/0.0096"
Conductor Material Copper, Tinned
Jacket (Insulation) Material Low Smoke Zero Halogen (LSZH)
Jacket (Insulation) Diameter 0.390" (9.91mm)
Shield Type Foil, Braid
Voltage 300 V
Temperature Range - Operating -20°C ~ 80°C
Usage Communication
Jacket (Insulation) Thickness 0.0394" (1.001mm)
Conductor Insulation Foam Polyethylene (FPE)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 35%
Base Product Number 2297801
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Standard Package 17,995
Win Source Part Number 1035862-2297801-1
Ultra Librarian 3D Model Ultra Librarian 2297801-1 CAD Model

Description

The TE Connectivity multiple conductor cable is a high-quality product designed for communication purposes. TE Connectivity multiple conductor cable

  • Cable Type: Multi-Pair, Cat7
  • Voltage Rating: 300V
  • Conductors: 8 (4 Pair Twisted)
  • Shield Material: Aluminum and Tinned Copper
  • Conductor Strand: 7/0.0096 inches
  • Conductor Material: Copper, Tinned
  • Jacket (Insulation) Material: Low Smoke Zero Halogen (LSZH)
  • Jacket (Insulation) Diameter: 0.390 inches (9.91mm)
  • Shield Type: Foil, Braid
  • Shield Coverage: 35%
  • Packaging: Tape and Reel
  • Standard Package: 17,995
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

General Cable/Carol Brand
CABLE 2COND 18AWG NATURAL 1000'
Need more? Email Us
ECAD model for C3102.41.86
Alpha Wire
16AWG 19/.0117 2C FOIL SHLD 100'
Need more? Email Us
ECAD model for 25060/60 BK005
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
ECAD model for 09456000142
Alpha Wire
Series Xm, XM1203L Black Bulk Ft 12AWG 3C Blue Cond Unshielded
Need more? Email Us
ECAD model for XM1203L-BK199
Alpha Wire
CABLE 4COND 14AWG ORG SHLD 1000' / 4 Conductor Multi-Conductor Cable Orange 14 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
ECAD model for SF61114CY OR001
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
ECAD model for 55A0131-24-0/2/6
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
ECAD model for 09456000145
HARTING
CABLE 4CON 22AWG GREEN SHLD 100M
Need more? Email Us
ECAD model for 09456000102
Belden Inc.
CABLE 2COND 18AWG WHT SHLD 1000'
Need more? Email Us
ECAD model for 83321E 0091000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention