EN
  • EN
  • DE

XM1203L-BK199

Part No XM1203L-BK199
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description Series Xm, XM1203L Black Bulk Ft 12AWG 3C Blue Cond Unshielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 972490-XM1203L-BK199
Categories Multiple Conductor Cables
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XM1203L-BK199 CAD Model

Description

The Alpha Wire XM1203L-BK199 is a high-performance, multi-conductor cable designed for demanding industrial and commercial applications. This cable offers exceptional durability, flexibility, and signal integrity, making it suitable for use in harsh environments where reliability is paramount.

Applications

  • Industrial automation and control systems
  • Robotics and automated machinery
  • Data communication networks
  • Process control instrumentation
  • Security and surveillance systems
  • Transportation equipment

Features

  • Multi-conductor configuration for versatile signal and power transmission
  • High-quality insulation material for excellent electrical performance
  • Durable jacket material for abrasion, chemical, and UV resistance
  • Stranded conductors for enhanced flexibility and flex life
  • Shielded construction options available for EMI/RFI protection
  • Wide operating temperature range
  • RoHS compliant

Benefits

  • Reliable signal and power transmission in demanding environments
  • Reduced downtime due to cable failures
  • Improved system performance and accuracy
  • Long service life and reduced maintenance costs
  • Easy installation and termination
  • Compliance with industry standards and regulations

Additional Details

The XM1203L-BK199 cable is constructed with stranded tinned copper conductors, providing excellent conductivity and corrosion resistance. The insulation material is typically a high-performance polymer such as polypropylene or polyethylene, which offers superior electrical properties and mechanical strength. The jacket material is often PVC or polyurethane, providing excellent abrasion, chemical, and UV resistance. Shielded options are available with foil or braid shields to minimize EMI/RFI interference. The cable is designed to meet or exceed industry standards such as UL, CSA, and RoHS. Alpha Wire cables are known for their quality and reliability, making them a trusted choice for critical applications. The specific gauge, number of conductors, and shielding configuration will vary depending on the specific model and application requirements. Always consult the datasheet for precise specifications.

You May Also Be Interested in

Alpha Wire
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 12 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess