Products specifications Report Issue?

Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 22 AWG
Conductor Strand 7/22
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.256" (6.50mm)
Shield Type Foil, Braid
Length 164.0' (50.0m)
Jacket Color Green
Temperature Range - Operating -40°C ~ 70°C
Usage Industrial Environments - IP67
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1631226-09456000142
Ultra Librarian 3D Model Ultra Librarian 09456000142 CAD Model

You May Also Be Interested in

Alpha Wire
CABLE 4COND 20AWG SLATE 100' / 4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Need more? Email Us
ECAD model for M13404 SL005
Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us
ECAD model for M3881 BK199
General Cable/Carol Brand
MULTI-PAIR 4COND 22AWG GRY 1000'
Lowest to $2.0413
ECAD model for C0570A.41.10
Alpha Wire
CABLE 7COND 16AWG SHLD 100'
Need more? Email Us
ECAD model for 65607CY SL005
Belden Inc.
CBL 1PR 22AWG SHLD / 2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
ECAD model for 83394 002500
Alpha Wire
MULTI-PAIR 34COND 22AWG 500' / 34 (17 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
ECAD model for M13117 SL002
Molex, LLC
CABLE 3COND 24AWG BLACK 600M / 3 Conductor Multi-Conductor Cable Black 24 AWG 1968.5' (600.0m)
Need more? Email Us
ECAD model for 1552100001
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Double Braid
Need more? Email Us
ECAD model for 55PC6021-20-2/6-9
General Cable/Carol Brand
CBL 2COND 18AWG PVC 50'
Need more? Email Us
ECAD model for C8122.41.86

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention