EN
  • EN
  • DE

LT1460EIN8-10

Part No LT1460EIN8-10
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Micropower Precision Series Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205683-LT1460EIN8-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460EIN8-10 CAD Model

Description

LT1460EIN8-10 Precision Voltage Reference

The LT1460EIN8-10 is a high-precision voltage reference component manufactured by Linear Technology, which is renowned for its stability and accuracy. This device is part of the LT1460 series, which is designed to provide a stable and precise reference voltage for various applications in the electronics industry, including data conversion, power supply control, and instrumentation.

Key Features

  • Output Voltage: The LT1460EIN8-10 provides a fixed 10V output, which is maintained with high accuracy over temperature and time.
  • Low Temperature Coefficient: This device boasts an impressive temperature coefficient, ensuring that the voltage reference remains stable across a wide range of operating temperatures.
  • Low Dropout Voltage: The LT1460 series is designed to work with a low dropout voltage, making it suitable for battery-powered and low-voltage applications.
  • Low Noise: It offers a low output noise level, which is critical for precision applications where signal integrity is paramount.
  • Long-Term Stability: The LT1460EIN8-10 exhibits excellent long-term stability, which is a testament to its robust design and manufacturing quality.

Applications

The LT1460EIN8-10 is ideal for use in high-precision circuits where a stable voltage reference is crucial. Common applications include:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Precision instrumentation
  • Portable battery-powered devices
  • Industrial control systems

Package and Reliability

The LT1460EIN8-10 comes in an 8-pin PDIP package, which is suitable for through-hole mounting on printed circuit boards (PCBs). The device's robust package ensures reliability in various environmental conditions, making it a dependable choice for critical applications.

Conclusion

In conclusion, the LT1460EIN8-10 from Linear Technology stands out as an exceptional choice for designers seeking a stable and precise voltage reference. Its combination of low noise, high accuracy, and long-term stability makes it an indispensable component in precision electronic systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess