EN
  • EN
  • DE

C3102.41.86

Part No C3102.41.86
Manufacturer General Cable/Carol Brand
Catalog Multiple Conductor Cables
Description CABLE 2COND 18AWG NATURAL 1000'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer General Cable/Carol Brand
Part Status Obsolete(EOL)
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 18 AWG
Conductor Strand 7/30
Conductor Material Copper, Bare
Jacket (Insulation) Material Fluoropolymer, Plenum
Jacket (Insulation) Diameter 0.123" (3.12mm)
Length 1000.0' (304.8m)
Jacket Color Natural
Features Rip Cord
Voltage 150V
Operating Temperature Range -20°C ~ 75°C
Usage Alarm, Security, Sound
Jacket (Insulation) Thickness 0.010" (0.25mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Win Source Part Number 763132-C3102.41.86
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian C3102.41.86 CAD Model

Description

The General Cable/Carol Brand multi-conductor cable is made of copper and is manufactured by General Cable/Carol Brand.

  • Conductor Material: Bare Copper
  • Wire Gauge: 18 AWG
  • Length: 1000.0 feet (304.8m)
  • Voltage: 150V
  • Number of Conductors: 2
  • Features: Rip Cord
  • Applications: Alarm, Security, Sound
  • Shielding: Shielded
  • Part Status: Obsolete (EOL)
  • Conductor Strand: 7/30
  • Jacket (Insulation) Material: Fluoropolymer, Plenum
  • Jacket (Insulation) Diameter: 0.123 inches (3.12mm)
  • Jacket (Insulation) Thickness: 0.010 inches (0.25mm)
  • Quantity Per Package: 1
  • Shield Coverage: Not Specified
  • Categories: Cables and Wires
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 8TRIAD 16AWG SHLD / 24 (8 Triad Twisted) Conductor Multi-Triad Cable Black 16 AWG Foil 2500' (762.0m)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess