Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 53µVp-p
Noise - 10Hz to 10kHz 78µVrms
Voltage - Input 4.146V ~ 5.5V
Current - Supply 135µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number REF3240
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659633-REF3240AIDBVRG4
Ultra Librarian 3D Model Ultra Librarian REF3240AIDBVRG4 CAD Model

Description

Product Overview: REF3240AIDBVRG4

The REF3240AIDBVRG4 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments. This device is part of TI's family of voltage references that are designed to be robust and reliable components for a wide variety of applications where precise voltage regulation is critical. It's an ideal choice for precision data converters and battery-powered devices due to its low power consumption and small footprint.

Key Features

  • Low Dropout Voltage: The REF3240AIDBVRG4 boasts a low dropout voltage, which allows it to maintain accurate output even with a minimal difference between the input and output voltages. This feature is particularly important for battery-operated devices where the supply voltage may vary or decrease over time.
  • High Accuracy: With an initial accuracy of 0.1%, this voltage reference ensures precise voltage for sensitive circuits, making it suitable for high-precision applications such as medical equipment, test and measurement instruments, and portable consumer electronics.
  • Low Power Consumption: It is designed to have a low quiescent current, making it an excellent choice for power-sensitive applications. This helps in extending the battery life of portable devices.
  • Small Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications. Its compact size allows for more efficient use of board space in complex electronic systems.
  • Temperature Range: The REF3240AIDBVRG4 operates over an extended industrial temperature range, ensuring reliable performance in a variety of environments and applications.

Applications

The REF3240AIDBVRG4 is versatile and can be used in a multitude of applications where a stable and precise reference voltage is necessary. Common applications include:

  • Portable and battery-powered equipment
  • Precision data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Industrial control systems
  • Medical devices

With its combination of high accuracy, low power, and small size, the REF3240AIDBVRG4 from Texas Instruments is a reliable and efficient solution for maintaining voltage integrity in critical electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.5407
ECAD model for TS431ILT
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS2431ACX RF
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX RF
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1943T-E1-A
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $4.3985
ECAD model for TSM6025AEUR+T
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $1.0834
ECAD model for TLV431BQDCKT
Texas Instruments
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 3.3V SOT23-5
Lowest to $17.7273
ECAD model for LM4132AMF-3.3
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1944T-E2-AZ
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7106
ECAD model for TS431AIYLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention