EN
  • EN
  • DE

83321E 0091000

Part No 83321E 0091000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CABLE 2COND 18AWG WHT SHLD 1000'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Belden Inc.
Series Classics
Package Spool
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair)
Wire Gauge 18 AWG
Conductor Strand 19/30
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter 0.179" (4.55mm)
Shield Type Braid
Length 1000.0' (304.8m)
Jacket Color White
Temperature Range - Operating -65°C ~ 200°C
Jacket (Insulation) Thickness 0.0110" (0.279mm)
Conductor Insulation Tetrafluoroethylene (TFE)
Shield Material Copper, Silver Coated
Shield Coverage 85%
Base Product Number 83321E
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 876572-83321E 0091000
Ultra Librarian 3D Model Ultra Librarian 83321E 0091000 CAD Model

Description

The Belden Inc. 876572-83321E 0091000 is a multiple conductor cable that falls under the Cables, Wires category.

  • Series: Classics
  • Package: spool
  • Wire Gauge: 18 AWG
  • Length: 1000.0' (304.8m)
  • Conductors: 2 conductors (1 pair)
  • Shielding: copper, silver coated material
  • Shield Coverage: 85%
  • Conductor Material: copper, silver coated
  • Insulation Material: tetrafluoroethylene (TFE)
  • Jacket Color: white
  • Jacket Thickness: 0.0110" (0.279mm)
  • Status: active product
  • Standard Package Quantity: 1,000 pieces
  • REACH: unaffected by REACH regulations
  • ECCN: EAR99
  • MSL: not applicable

You May Also Be Interested in

HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 12COND 26 AWG SHLD MACHFLEX / 12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 8TRIAD 16AWG SHLD / 24 (8 Triad Twisted) Conductor Multi-Triad Cable Black 16 AWG Foil 2500' (762.0m)
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess