EN
  • EN
  • DE

202D211-12-0

Part No 202D211-12-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202D2
Package Bulk
Type Boot
Shell Size - Insert 11
Features Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip
Color Black
Material Fluoroelastomer (FKM), Flexible, Irradiated
Large Diameter Supplied 0.882" (22.40mm)
Large Diameter Recovered 0.449" (11.40mm)
Small Diameter Supplied 0.551" (14.00mm)
Small Diameter Recovered 0.252" (6.40mm)
Large Recovered Length 0.559" (14.20mm)
Small Recovered Length 3.402" (86.41mm)
Total Length Recovered 4.169" (105.89mm)
Base Product Number 202D211
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names A132207,202D211-12-0-ND,811138-000,811138000,811138-000-ND
Standard Package 1
Win Source Part Number 1054674-202D211-12-0
Ultra Librarian 3D Model Ultra Librarian 202D211-12-0 CAD Model

Description

The Thermofit 202D2 series heat shrink boot is a high-quality product from TE Connectivity Aerospace, Defense and Marine.

  • Material: Flexible and irradiated fluoroelastomer (FKM)
  • Color: Black
  • Features: Flame retardant, fluid resistant, fuel resistant, and heat resistant
  • Package: Bulk
  • Standard Package: One
  • Large Diameter Supplied: 0.882 inches (22.40mm)
  • Large Diameter Recovered: 0.449 inches (11.40mm)
  • Small Diameter Supplied: 0.551 inches (14.00mm)
  • Small Diameter Recovered: 0.252 inches (6.40mm)
  • Large Recovered Length: 0.559 inches (14.20mm)
  • Small Recovered Length: 3.402 inches (86.41mm)

You May Also Be Interested in

TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS
Lowest to $4.0097
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK
Need more? Email Us
TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
ENC-22/ADH-0
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess