EN
  • EN
  • DE

2-1415899-2

Part No 2-1415899-2
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 12VDC 360Ohm 16A SPDT (29x12.7x15.7)mm THT Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Approvals UL, VDE
Mounting SMD (SMT)
Case / Package DIP
Coil Current 33.33 mA
Coil Power 400 mW
Coil Resistance 360 Ω
Coil Type Non-Latching
Coil Voltage (DC) 12 V
Contact Current Rating 16 A
Contact Material Silver, Tin
Contact Voltage Rating (AC) 250 V
Current Rating 16 A
Depth 12.7 mm
ELV Compliant
Height 15.7 mm
Lead Free Yes
Length 29 mm
Max Current Rating 16 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Contacts 1
Number of Pins 8
Operate Time 8 ms
Packaging Carton
Power Rating 400 mW
Radiation Hardening No
REACH SVHC Unknown
Relay Type General Purpose
Release Time 6 ms
RoHS Compliant
Termination PCB
Throw Configuration SPDT
Voltage Rating (AC) 400 V
Voltage Rating (DC) 12 V
Weight 10.007382 g
Width 12.7 mm
Win Source Part Number 1035725-2-1415899-2
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2-1415899-2 CAD Model

Description

The TE Connectivity 1035725-2-1415899-2 is a general-purpose relay with a non-latching coil type.

  • Coil Type: Non-Latching
  • Number of Contacts: 1
  • Contact Current Rating: 16 A
  • Contact Material: Silver and Tin
  • Operate Time: 8 ms
  • Release Time: 6 ms
  • Coil Resistance: 360 Ω
  • Coil Current: 33.33 mA
  • Power Rating: 400 mW
  • Height: 15.7 mm
  • Width: 12.7 mm
  • Length: 29 mm
  • Mounting: PCB Through-Hole
  • Voltage Rating: 400 V AC and 12 V DC
  • RoHS Compliant: Yes
  • Approvals: UL and VDE
  • Suitable For: Signal relays and up to 2 Amps applications

You May Also Be Interested in

Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3410 $52.0920
29+ $3.5618 $103.2922
44+ $3.4505 $151.8220
60+ $3.3392 $200.3520
78+ $3.2279 $251.7762
104+ $2.8940 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,588 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess