EN
  • EN
  • DE

JMACD-5XP

Part No JMACD-5XP
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE DPDT 1A 5VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Relay DPDT (2 Form C) Through Hole
Manufacturer TE Connectivity
Series Military, MIL-R-39016/15, MA, CII
Package Bulk
Operating Temperature Range -65°C ~ 125°C
Mounting Through Hole
Family Name JMACD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number 1122-1063-MIL, 1122-1063, M39016/15-082P, A101621, A101621-ND, 2-1617122-1, JMACD5XP
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924863-JMACD-5XP
Ultra Librarian 3D Model Ultra Librarian JMACD-5XP CAD Model

Description

This is a high popularity electronic component manufactured by TE Connectivity.

  • Description: General purpose relay DPDT (2 Form C) through hole
  • Series: MIL-R-39016/15, MA, CII
  • Operating Temperature: -65°C ~ 125°C
  • Package: Bulk
  • Mounting: Through Hole
  • Family Name: JMACD
  • Category: Relays
  • ECCN: EAR99
  • Quantity per Package: 1
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 25 weeks
  • REACH: Unaffected
  • HTSUS: 8536.41.0020

You May Also Be Interested in

Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $1.2063
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess