EN
  • EN
  • DE
  • IT

G6A-234P-ST-US DC48

Part No G6A-234P-ST-US DC48
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE DPDT 1A 48VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Features General Purpose Relay DPDT (2 Form C) Through Hole
Manufacturer Omron
Series G6A
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 70°C
Mounting Through Hole
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number G6A 1085R, G6A 1232M, G6A-234P-ST-US DC48 -ND, G6A-234P-ST-US DC48 BY OMR, G6A-234P-ST-US DC48-ND, G6A-234P-ST-US-DC48, G6A-234P-ST-USDC48, G6A-234P-STUSDC48, G6A-234P-STUSDC48-ND, G6A234PSTUS48DC, G6A234PSTUSDC48, G6A234PSTUSDC48BYOMR, G6A234PSTUSDC48BYOMR-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919466-G6A-234P-ST-US DC48
Ultra Librarian 3D Model Ultra Librarian G6A-234P-ST-US DC48 CAD Model

Description

The Omron G6A-234P-ST-US DC48 is a general-purpose relay that features DPDT (2 Form C) contacts for through-hole mounting.

  • Contact Form: DPDT (2 Form C)
  • Mounting: Through-Hole
  • Operating Temperature: -40°C to 70°C
  • Package: Tube
  • Series: G6A
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Quantity per Package: 500
  • Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Kemet
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 4.5VDC
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 12VDC
Lowest to $6.2875
Kemet
RELAY GEN PURPOSE DPDT 2A 3VDC
Lowest to $5.2571
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $8.7970
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Panasonic
RELAY TELECOM DPDT 10MA 3V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.8112 $72.8112
2+ $59.7424 $119.4848
3+ $57.8759 $173.6277
5+ $56.0083 $280.0415
6+ $54.1418 $324.8508
8+ $48.5412 $388.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess