EN
  • EN
  • DE

G6J-2FS-Y-TR DC5

Part No G6J-2FS-Y-TR DC5
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 1A 5VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 14 Weeks
Features Telecom Relay DPDT (2 Form C) Surface Mount
Manufacturer Omron
Series G6J-Y
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Family Name G6J
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number Z2136CT, G6J2FSYTRDC5BYOMZ, Q2785032, G6J2FSYTRDC5, G6J2FSYTR5DC, Z2136TR, G6J 3007H, Z2136DKR, G6J2FSYTRDC5BYOMR, G6J-2FS-Y-TR DC5 BY OMR, G6J-2FS-Y-TR-DC5
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919478-G6J-2FS-Y-TR DC5
Ultra Librarian 3D Model Ultra Librarian G6J-2FS-Y-TR DC5 CAD Model

Description

The Omron G6J-Y series is a telecom relay DPDT (2 Form C) surface mount relay that operates in the temperature range of -40°C to 85°C.

  • Family Name: G6J
  • Package: Reel
  • Quantity per package: 400
  • Supply and Demand Status: Balanced
  • Popularity: High
  • Estimated Production Lead Time: 14 weeks
  • MSL: 3 (168 hours)
  • Categories: Relay
  • HTSUS: 8536.41.0020
  • Cross-Reference: Z2136CT, G6J2FSYTRDC5BYOMZ, Q2785032, G6J2FSYTRDC5, G6J2FSYTR5DC, Z2136TR, G6J 3007H, Z2136DKR, G6J2FSYTRDC5BYOMR, G6J-2FS-Y-TR DC5 BY OMR, G6J-2FS-Y-TR-DC5

You May Also Be Interested in

Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2063 $54.2835
105+ $0.9898 $103.9290
160+ $0.9589 $153.4240
220+ $0.9280 $204.1600
280+ $0.8970 $251.1600
375+ $0.8042 $301.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess