EN
  • EN
  • DE

1761028-4

Part No 1761028-4
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN D-TYPE RCPT 68POS R/A SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 21 Weeks
Features 68 Position D-Type Receptacle, Female Sockets Connector
Manufacturer TE Connectivity
Series AMPLIMITE .050 III
Package Tube
Operating Temperature Range -55°C ~ 105°C
Mounting Through Hole, Right Angle
Family Name 1761028
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 17610284, 2266-1761028-4, A33516
Quantity per package 8
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905551-1761028-4
Ultra Librarian 3D Model Ultra Librarian 1761028-4 CAD Model

Description

The TE Connectivity 905551-1761028-4 is a 68 position D-Type receptacle female sockets connector from the AMPLIMITE .050 III series. Bold the product name (e.g., BAV99S,135 → 905551-1761028-4) and manufacturer (e.g., Nexperia USA Inc. → TE Connectivity).

  • Positions: 68
  • Type: D-Type receptacle female sockets
  • Series: AMPLIMITE .050 III
  • Operating Temperature: -55°C to 105°C
  • Package: Tube
  • Mounting: Through-hole, right-angle
  • Family Name: 1761028
  • Category: Connectors
  • ECCN: EAR99
  • Popularity: High
  • MSL Level: 1
  • Estimated Production Lead Time: 21 weeks
  • Vendor REACH: Undefined
  • HTSUS: 8536.69.4040
  • Other Part Numbers: 17610284, 2266-1761028-4, A33516

You May Also Be Interested in

3M
MINI D RIBBON 50 CONTACT
Lowest to $8.9803
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $21.4487
TE Connectivity
CONN BTB RCPT 50POS R/A SOLDER
Lowest to $11.4505
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $58.6404
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $29.1907
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $4.4033
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9139 $59.5695
11+ $9.7756 $107.5316
16+ $9.4701 $151.5216
22+ $9.1646 $201.6212
29+ $8.8591 $256.9139
38+ $7.9426 $301.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess