Products specifications

Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Part Status Obsolete (End Of Life)
Connector Style D-Sub, High Density
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 3
Shell Size, Connector Layout 1 (DE, E) High Density
Contact Type Signal
Mounting Style Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Board Lock
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 2A
Temperature Range - Operating -55°C ~ 130°C
Voltage Rating 125V
Color Blue
Dielectric Material Polyamide (PA9T), Nylon 9T
Contact Material Phosphor Bronze
Backset Spacing 0.350" (8.89mm)
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808802-1734344-1
Ultra Librarian 3D Model Ultra Librarian 1734344-1 CAD Model

Description

The TE Connectivity AMP Connectors 808802-1734344-1 is a 15-position female socket receptacle from TE Connectivity AMP Connectors.

  • Mounting: Through-hole, Right Angle
  • Color: Blue
  • Contact Finish: Gold Flash
  • Contact Material: Phosphor Bronze
  • Connector Style: D-sub, High Density
  • Voltage Rating: 125V
  • Temperature Range: -55°C to 130°C
  • Shell Material: Steel, Nickel Plated
  • Dielectric Material: Polyamide (PA9T), Nylon 9T
  • Status: Obsolete (end of life)
  • Manufacturer Pack Quantity: 100
  • MSL Level: 1 (unlimited)
  • Current Rating: 2A
  • Board Lock: Yes

You May Also Be Interested in

Savantic, Inc.
Silicon NPN Power Transistors
Need more? Email Us
ECAD model for 2SC2582
Cinch Connectivity Solutions
DSUB 25 F CRIMP DI G / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for DBMA25S
TE Connectivity
CONN D-SUB HOUSING PLUG 50POS / Plug for Male Contacts Housing D-Sub Connector 50 Position
Need more? Email Us
ECAD model for 1658661-1
3M
3M Mini D Ribbon (MDR) Connectors | CONN RCPT 40POS R/A SOLDER
Need more? Email Us
ECAD model for 10240-1210PE
EDAC Inc.
629 SERIES RIGHT ANGLE COMBO' D- / 2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Need more? Email Us
ECAD model for 629-2WK2650-1T6
TE Connectivity
CONN D-SUB PLUG 25POS R/A SLDR / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for 5747842-6
Amphenol
CONN D-SUB RCPT 9POS SLDR CUP
Lowest to $0.3098
ECAD model for DE09S065TLF
Amphenol
CONN D-SUB PLUG 25POS SLDR CUP / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for DB25P064TXLF
EDAC Inc.
628 SERIES VERTICAL COMBO' D-SUB / 2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Need more? Email Us
ECAD model for 628-2WK2624-1T6

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention