Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954053-FJ8066202498907
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8066202498907 CAD Model

Description

The FJ8066202498907 is a product code identifying an Intel embedded processor, likely belonging to a specific family tailored for applications requiring a balance of performance and power efficiency. Intel uses such codes to denote processors with specific configurations of cores, clock speeds, integrated graphics, and other features designed for embedded systems. For complete specifications, consulting Intel's official documentation is necessary.

Applications

  • Network Attached Storage (NAS) Devices: Used in storage solutions for homes and small businesses.
  • Set-Top Boxes (STBs): Employed in devices for streaming media and accessing digital content.
  • Gaming Consoles: Integrated into consoles for interactive entertainment.
  • Surveillance Systems: Utilized in video recording and analysis platforms.
  • Industrial Control Panels: Found in HMIs for monitoring and controlling manufacturing processes.

Features

  • Integrated Ethernet Controller: Provides high-speed network connectivity.
  • USB 3.0 Support: Enables fast data transfer with external devices.
  • SATA 6Gb/s Support: Offers high-speed storage connectivity.
  • Hardware Video Decoding: Accelerates video playback and encoding.
  • Remote Management Capabilities: Allows for remote monitoring and control of the system.

Benefits

  • Seamless Media Streaming: Delivers high-quality video and audio playback.
  • Fast Data Transfer: Enables quick access to data stored on external devices.
  • Reduced Network Latency: Improves the responsiveness of network applications.
  • Simplified System Management: Streamlines remote monitoring and maintenance.
  • Enhanced Security: Protects against unauthorized access and data breaches.

Additional Details

Given the 'FJ' prefix, this embedded processor may be part of a family that features optimized power consumption and a comprehensive set of I/O interfaces. It likely supports multiple operating systems, including Linux, Windows Embedded, and Android. The integrated graphics controller provides support for high-resolution displays and hardware video decoding. The processor incorporates Intel's advanced security features, such as secure boot and hardware-based encryption, to protect against unauthorized access and data breaches. Detailed specifications and datasheets can be obtained from Intel's website or authorized distributors.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention