EN
  • EN
  • DE

1617122-7

Part No 1617122-7
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Signal Relay 18VDC 1A DPDT(9.4x9.4x7.11)mm THT / JMACD-18XM = M39016/15-080M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series *
Win Source Part Number 785036-1617122-7
Popularity Medium
Supply and Demand Status Limited
Family Name 1617122
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin India, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 1617122-7 CAD Model

Description

The 1617122-7 is a signal relay manufactured by TE Connectivity. It is designed for various low-power switching applications, particularly where a compact size and reliable performance are essential.

Applications

  • Telecommunications equipment
  • Security systems
  • Industrial control systems
  • Medical devices
  • Testing and measurement equipment

Features

  • Contact Arrangement: DPDT (Double Pole Double Throw)
  • Contact Current Rating: Up to 2 Amps
  • Coil Voltage: Typically available in various DC voltages (e.g., 5V, 12V, 24V)
  • Compact Size: Designed for high-density PCB mounting
  • Sealed Construction: Provides protection against dust and humidity

Benefits

  • Provides reliable switching for low-power signals.
  • Suitable for space-constrained applications due to its compact design.
  • Ensures long-term performance in harsh environments due to its sealed construction.
  • Versatile DPDT configuration allows for flexible circuit design.
  • Low coil power consumption contributes to energy efficiency.

Additional Details

The 1617122-7 relay is often used in applications requiring isolation between circuits. Its electrical endurance and mechanical durability are specified in TE Connectivity's datasheet. The relay's materials are chosen to ensure reliable contact performance and longevity. Proper handling and soldering techniques are recommended to avoid damaging the relay during assembly.

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess